EN
  • EN
  • DE

PIC18LF2550-I/SO

Part No PIC18LF2550-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series PIC® 18F
Package Tube
Number of I/O 24
Family Name PIC18LF2550
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 27
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847542-PIC18LF2550-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC18LF2550-I/SO CAD Model

Description

Microchip Technology's PIC18LF2550-I/SO Microcontroller

The PIC18LF2550-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatile features, and low-power operation. Packaged in a sleek 28-pin SOIC form factor, this MCU is part of the PIC18F family, which is well-suited for a wide range of applications including industrial control systems, consumer electronics, automotive components, and more.

The PIC18LF2550-I/SO is built on Microchip's advanced 8-bit architecture and is capable of operating at a voltage range of 2.0V to 5.5V, making it an ideal choice for battery-operated devices and power-sensitive applications. With its enhanced flash memory technology, the device offers up to 32KB of flash program memory, ensuring ample space for complex software and applications.

One of the standout features of the PIC18LF2550-I/SO is its Full-Speed USB 2.0 compliant interface, which allows for easy and rapid data transfer, making it perfect for USB-connected applications. This MCU also boasts a rich set of peripherals including a 10-bit analog-to-digital converter with up to 13 channels, providing precise analog signal measurement for a variety of sensors and inputs.

Additionally, the PIC18LF2550-I/SO offers 2KB of RAM and 256 bytes of EEPROM data memory, which are essential for data-intensive operations. Its oscillator options include a precision internal oscillator, which eliminates the need for an external crystal, reducing system costs and simplifying design.

Microchip Technology has also incorporated several power-saving modes into the PIC18LF2550-I/SO, such as sleep and idle modes, which significantly reduce power consumption and extend battery life in portable devices. Moreover, the device features a wide array of programmable communication interfaces, including SPI, I2C, and UART, providing excellent connectivity options for embedded systems.

In summary, the PIC18LF2550-I/SO from Microchip Technology is a powerful and flexible MCU that offers a perfect blend of performance, connectivity, and efficiency, making it a top choice for developers and engineers seeking a reliable microcontroller for their next project.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6923 $58.7692
9+ $12.0552 $108.4968
13+ $11.6785 $151.8205
18+ $11.3017 $203.4306
23+ $10.9250 $251.2750
31+ $9.7949 $303.6419
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 169 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess