EN
  • EN
  • DE

PIC32MZ1024EFG064-E/MR

Part No PIC32MZ1024EFG064-E/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 64QFN / MIPS32® M-Class series Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 64-QFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, PIC® 32MZ
Package Tube
Core Processor MIPS32® M-Class
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity Ethernet, I2C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 46
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage - Operating 2.1V ~ 3.6V
Data Converters A/D 24x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number PIC32MZ1024EFG064
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 40
Win Source Part Number 993405-PIC32MZ1024EFG064-E/MR
Ultra Librarian 3D Model Ultra Librarian PIC32MZ1024EFG064-E/MR CAD Model

Description

Microchip Technology's PIC32MZ1024EFG064-E/MR Microcontroller

The PIC32MZ1024EFG064-E/MR is a high-performance 32-bit microcontroller from Microchip Technology, designed to deliver the power and flexibility needed for demanding embedded applications. This microcontroller is based on the MIPS M-Class core and operates at a maximum frequency of 200 MHz, providing a perfect blend of processing power and efficiency.

With 1024 KB of Flash memory and 256 KB of RAM, developers have ample space for application code and data storage, making it ideal for complex applications such as graphics, audio processing, and advanced communication systems. The device features a floating-point unit (FPU) that supports both single and double-precision operations, greatly enhancing the computational capabilities for applications involving intensive mathematical calculations.

The PIC32MZ1024EFG064-E/MR comes in a 64-pin QFN package, which is compact and suitable for space-constrained applications. It also includes an array of peripherals such as:

  • Dual CAN modules for robust communication in automotive and industrial applications.
  • High-speed USB 2.0 Device/Host/OTG interface for versatile connectivity options.
  • Multiple serial communication modules (UART, I2C, SPI) for interfacing with sensors, memory, and other peripherals.
  • 12-bit, 18-channel Analog-to-Digital Converter (ADC) for precise analog signal measurement.
  • Real-Time Clock and Calendar (RTCC) for time-sensitive applications.

The microcontroller also boasts advanced security features, including a Cryptographic Engine supporting AES, 3DES, SHA, MD5, and HMAC, ensuring secure data transfer and storage. The Random Number Generator (RNG) contributes to the creation of secure cryptographic keys.

Microchip's MPLAB Harmony software development framework supports the PIC32MZ1024EFG064-E/MR, offering a comprehensive set of tools for application development and debugging. The integration with MPLAB X IDE and MPLAB XC32 Compiler ensures a smooth development experience from start to finish.

In summary, the PIC32MZ1024EFG064-E/MR microcontroller is a powerful and versatile solution for engineers looking to develop advanced embedded systems with stringent performance and security requirements.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess