EN
  • EN
  • DE

PIC16C54AT-20/SO

Part No PIC16C54AT-20/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 18SOIC / PIC series Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 18-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16C
Package Tape & Reel (TR)
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals POR, WDT
Number of I/O 12
Program Memory Size 768B (512 x 12)
Program Memory Type OTP
RAM Size 25 x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
Base Product Number PIC16C54
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC16C54AT-20/SO-NDR
Standard Package 1,100
Win Source Part Number 1084933-PIC16C54AT-20/SO
Ultra Librarian 3D Model Ultra Librarian PIC16C54AT-20/SO CAD Model

Description

Product Overview

The PIC16C54AT-20/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its reliability, versatility, and efficiency in a wide array of applications. This particular MCU is part of the PIC16C family, which is well-suited for automation, consumer electronics, automotive industries, and more.

Key Features

  • CPU: The PIC16C54AT-20/SO features a robust 8-bit architecture that provides a perfect balance between power consumption and processing capability, making it an ideal choice for applications requiring a compact yet powerful MCU.
  • Speed: With an operating speed of 20MHz, this microcontroller offers swift execution of instructions, which translates to quick response times and efficient operation in time-sensitive tasks.
  • Memory: It comes with 512 words of EPROM program memory, allowing for a sufficient amount of space for small to medium-sized applications. Additionally, 25 bytes of RAM provide temporary storage for variables and data during operation.
  • I/O Ports: The device is equipped with 12 I/O pins, which can be configured to handle input or output tasks, providing flexibility in interfacing with other peripherals and devices.
  • Package: Encased in an SOIC (Small Outline Integrated Circuit) package, the PIC16C54AT-20/SO is designed for surface mounting, saving valuable board space and making it suitable for compact electronic assemblies.
  • Temperature Range: It operates within an extended temperature range, ensuring reliability and stable performance under varying environmental conditions.
  • Low Power Consumption: This microcontroller is designed for low-power applications, extending the lifespan of battery-operated devices and reducing power costs in embedded systems.

Applications

The PIC16C54AT-20/SO is versatile and can be used in a variety of applications, such as:

  • Consumer Electronics
  • Automotive Control Systems
  • Industrial Automation
  • Home Appliances
  • Security Systems

With its robust feature set and Microchip's commitment to quality, the PIC16C54AT-20/SO is a reliable choice for designers and engineers looking to incorporate a cost-effective yet powerful MCU into their designs.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess