ON Semiconductor MM74HCT240MTC
The MM74HCT240MTC is a high-performance, integrated circuit from ON Semiconductor, designed to provide robust and reliable logic-level shifting capabilities. This device is a member of the 74HCT family, which is well-known for its high noise immunity and low power consumption, making it an excellent choice for interfacing with TTL levels in mixed-voltage systems.
Key Features
- Logic Type: Octal Inverting Buffer/Line Driver with 3-State Outputs
- Supply Voltage Range: 4.5V to 5.5V, optimized for 5V systems
- Output Drive Capability: Capable of driving 15 LSTTL loads
- High Noise Immunity: Characteristic of CMOS devices, providing stable operation
- Pin Configuration: Surface-mount TSSOP-20 package for compact PCB design
- Temperature Range: Operable over a broad temperature range, ensuring reliability in various environments
Applications
The MM74HCT240MTC is versatile and can be used in a multitude of applications where signal integrity and logic level translation are crucial. It is particularly useful in:
- Data communication systems
- Microprocessor or microcontroller interfacing
- Memory address driving
- Bus-oriented systems
Performance and Quality
ON Semiconductor's MM74HCT240MTC is designed with a focus on performance and reliability. The device ensures a fast propagation delay and transition times, which is essential for high-speed operations. Additionally, the octal buffer/line driver has a low power consumption profile, which minimizes heat generation and power usage, thereby enhancing system efficiency.
The MM74HCT240MTC is also characterized by its robust construction and adherence to industry standards, ensuring a long operational lifespan even under strenuous conditions. ON Semiconductor's commitment to quality means that this component is manufactured to meet stringent specifications, providing engineers with confidence when integrating it into their designs.
Conclusion
Whether you're designing a new system or upgrading an existing one, the ON Semiconductor MM74HCT240MTC offers a dependable and efficient solution for your digital logic requirements. Its compatibility with TTL levels, along with its high noise immunity and low power consumption, makes it an ideal choice for a wide range of electronic applications.