EN
  • EN
  • DE

SY100E417JY

Part No SY100E417JY
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 28PLCC / Mixed Signal Translator Bidirectional 1 Circuit 5 Channel 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 100E
Package Tube
Product Status Obsolete
Translator Type Mixed Signal
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 5
Input Signal LVPECL, PECL
Output Signal PECL, LVPECL
Output Type Differential
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E417
Other Names 576-2442,SY100E417JY
Standard Package 38
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256203-SY100E417JY
Ultra Librarian 3D Model Ultra Librarian SY100E417JY CAD Model

Description

The SY100E417JY is a high-performance, quadruple differential line receiver designed by Microchip Technology. This device is part of Microchip's precision-engineered portfolio of semiconductor products, which are renowned for their reliability and cutting-edge performance. The SY100E417JY is specifically tailored for applications requiring high-speed signal reception and processing, making it an ideal choice for telecommunications, data communications, and networking infrastructure.

Key Features

  • High-Speed Performance: The SY100E417JY is capable of handling data rates that are essential for modern high-speed communication protocols.
  • Differential Line Receiver: With its quadruple differential line receiver configuration, it ensures robust signal integrity by minimizing the effects of noise and electromagnetic interference.
  • Low Power Consumption: The device is designed to operate with minimal power draw, contributing to energy-efficient system designs.
  • Wide Voltage Range: It supports a broad range of power supply voltages, accommodating various system requirements and simplifying integration.
  • Flexible Applications: The SY100E417JY is versatile and can be used in multiple applications across different industries, including but not limited to, high-speed data acquisition, signal processing, and automation systems.

Product Specifications

Parameter Value
Package Type PLCC-28
Operating Temperature -40°C to +85°C
Supply Voltage 4.2V to 5.5V
Technology Bipolar

The SY100E417JY is a testament to Microchip Technology's commitment to providing advanced solutions that meet the demands of high-speed communication systems. With its superior design and robust feature set, this product stands out as a reliable component for any application requiring high-speed differential signal reception.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess