EN
  • EN
  • DE

G6KU2PY5DC

Part No G6KU2PY5DC
Manufacturer Omron
Catalog Custom Parts (E - I)
Description Signal Relay, G6K Series, Latching Single Coil, DPDT, Through Hole, 1 A, 5 VDC RoHS Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package DIP
Coil Current 21.1 mA
Coil Power 100 mW
Coil Resistance 237 Ω
Coil Voltage (DC) 5 V
Contact Current Rating 1 A
Contact Material Gold, Silver
Contact Resistance 100 mΩ
Depth 6.5 mm
Height 5 mm
Insulation Resistance 1 GΩ
Length 10 mm
Max Operating Temperature 70 °C
Min Operating Temperature -40 °C
Mount PCB
Number of Pins 8
Number of Poles 2
Operate Time 3 ms
Power Consumption 100 mW
Power Rating 100 mW
Radiation Hardening No
Ratings IP67
REACH SVHC Unknown
Relay Type General Purpose
Release Time 3 ms
RoHS Compliant
Switching Current 300 mA
Termination PC Pin
Throw Configuration DPDT
Voltage Rating (AC) 125 V
Voltage Rating (DC) 60 V
Weight 700 mg
Width 10 mm
Win Source Part Number 1201085-G6KU2PY5DC
Categories Custom Parts
Manufacturer Omron
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian G6KU2PY5DC CAD Model

Description

The Omron G6KU2PY5DC is a general-purpose relay with a coil voltage (DC) of 5V and a contact current rating of 1A.

  • Coil Voltage (DC): 5V
  • Contact Current Rating: 1A
  • Termination: PC Pin
  • Contact Material: Gold and Silver
  • Length: 10mm
  • Weight: 700mg
  • Height: 5mm
  • Width: 10mm
  • Poles: 2
  • Pins: 8
  • Throw Configuration: DPDT
  • Power Rating: 100mW
  • Switching Current: 300mA
  • Coil Resistance: 237 Ω
  • Coil Current: 21.1 mA
  • Operate Time: 3ms
  • Release Time: 3ms
  • Insulation Resistance: 1 GΩ
  • Case/Package: DIP
  • RoHS Compliant: Yes
  • Voltage Rating (AC): 125V
  • Voltage Rating (DC): 60V
  • Minimum Operating Temperature: -40 °C
  • Maximum Operating Temperature: 70 °C

You May Also Be Interested in

Hanrun
Lowest to $0.8712
Renesas Electronics America
Flash 3.3V Prom PDSO48
Lowest to $50.2949
Hitachi, Ltd
French Electronic Distributor since 1988
Need more? Email Us
Samtec Inc.
CONN SOCKET 10POS 0.079 GOLD PCB / 10 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Panjit
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess