EN
  • EN
  • DE

SY100E404JC-TR

Part No SY100E404JC-TR
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE AND/NAND QUAD 28-PLCC / AND/NAND Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Microchip Technology
Series 100E
Package Tape & Reel (TR)
Logic Type AND/NAND Gate
Number of Circuits 4
Number of Inputs 8 Input (2, 2, 2, 2)
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply 4.2V ~ 5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E404
Other Names SY100E404JC TR,SY100E404JC TR,SY100E404JCTR,SY100E404JCTR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258310-SY100E404JC-TR
Ultra Librarian 3D Model Ultra Librarian SY100E404JC-TR CAD Model

Description

Microchip Technology's SY100E404JC-TR: A High-Speed Quad 2:1 Multiplexer

The SY100E404JC-TR is a versatile and high-performance quad 2:1 multiplexer from Microchip Technology, designed to cater to the demanding requirements of high-speed communication and data processing systems. This device is a testament to Microchip's commitment to providing state-of-the-art integrated circuits that seamlessly integrate with modern digital systems.

Key Features

  • High-Speed Operation: The SY100E404JC-TR is engineered for rapid data throughput, capable of handling significant data rates that are essential for today's fast-paced digital applications.
  • Low Power Consumption: Despite its high-speed capabilities, this multiplexer is designed to be energy-efficient, minimizing power usage and heat generation, which is crucial for maintaining system reliability and longevity.
  • Differential Inputs: With differential inputs, the SY100E404JC-TR offers improved noise immunity, ensuring that the data integrity is maintained even in electrically noisy environments.
  • Multiple Supply Voltages: It operates with multiple supply voltages, providing design flexibility and compatibility with various logic levels used in complex digital systems.
  • Extended Temperature Range: The device is built to perform reliably in a wide range of environmental conditions, with an operating temperature range that meets industrial standards.

Applications

The SY100E404JC-TR is ideally suited for a variety of applications where data selection and routing are critical. Its typical applications include:

  • High-speed data transmission systems
  • Telecommunications and networking equipment
  • Signal gating and multiplexing in test equipment
  • Automated test equipment (ATE)
  • High-performance computing systems

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the SY100E404JC-TR is no exception. Manufactured using advanced semiconductor fabrication techniques, this multiplexer is designed for high reliability and consistent performance. The device is available in a surface-mount package that is suitable for automated assembly processes, reducing production costs and time-to-market for system designers.

Whether you are designing a new system or upgrading an existing one, the SY100E404JC-TR from Microchip Technology is an excellent choice for ensuring fast, reliable, and efficient data handling capabilities.

You May Also Be Interested in

Texas Instruments
IC CONFIG MULTI-FUNC GATE SOT563 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SOT-563 T/R
Lowest to $0.9164
Fairchild/ON Semiconductor
IC 4-2-3-2INPUT AND-OR INV 14DIP
Lowest to $0.6985
ON Semiconductor
XOR/XNOR Gate 1-Element 2-IN ECL 8-Pin TSSOP Tube / IC GATE XOR/XNOR ECL 2INP 8TSSOP
Need more? Email Us
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Need more? Email Us
Texas Instruments
IC MULTI-FUNC GATE CONFIG SC70-6 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SC-70 T/R
Lowest to $0.0843
Texas Instruments
IC GATE NOR-OR 8INP 14SOIC / OR/NOR Gate 1-Element 8-IN CMOS 14-Pin SOIC Tube
Lowest to $0.9378
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin TSSOP T/R / IC GATE XOR/XNOR ECL 2IN 8-TSSOP
Need more? Email Us
NXP / Nexperia
IC DUAL 3-IN NOR GATE 14-DIP / NOR/Inverter Gate 2-Element (Two 3-IN NOR, One Inverter) CMOS 14-Pin PDIP Bulk
Need more? Email Us
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess