EN
  • EN
  • DE

TCA9548AMRGER

Part No TCA9548AMRGER
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description LOW VOLTAGE 8CHANNEL I2CSWITCH / Low-Voltage 8-Channel I2C Switch with Reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805919-TCA9548AMRGER
Ultra Librarian 3D Model Ultra Librarian TCA9548AMRGER CAD Model

Description

The TCA9548AMRGER is a sophisticated integrated circuit designed and produced by the renowned semiconductor manufacturer, Texas Instruments. This device is a low-voltage 8-channel I2C switch with reset, which allows for the expansion of I2C systems by enabling communication with multiple I2C devices that have the same address.

Featuring eight bidirectional translating switches controlled via the I2C bus, the TCA9548AMRGER offers a simple and effective solution for resolving address conflicts between I2C devices. This is particularly useful in complex systems where multiple identical devices need to operate on the same bus. The device's design ensures that it can connect to multiple buses, thus creating a seamless and efficient communication network.

Key Features

  • Channel Selection: Via I2C commands, users can select any combination of the eight I2C buses.
  • Power Supply: The TCA9548AMRGER operates on a wide range of power supplies, from 2.3V to 5.5V, making it versatile for various applications.
  • Low Standby Current: Its design ensures low power consumption, with a standby current of only 0.1µA (max).
  • Reset Function: An integrated reset feature allows the system to recover from a hung bus condition.

Applications

Ideal for a variety of applications, the TCA9548AMRGER is particularly suited for scenarios where multiple I2C devices with identical addresses need to coexist on the same bus. It is commonly used in:

  • Server systems
  • Embedded computing
  • Advanced consumer electronics
  • Telecommunications

The device's package is a VQFN (RGE) with a 24-pin configuration, offering a compact solution that is easy to integrate into various designs. Its operational temperature range from -40°C to 85°C ensures reliability across diverse environments.

With its ability to streamline communication and resolve device address conflicts, the TCA9548AMRGER from Texas Instruments represents a crucial component for enhancing the capabilities and performance of I2C bus systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3782 $55.1280
90+ $1.1308 $101.7720
140+ $1.0955 $153.3700
190+ $1.0601 $201.4190
245+ $1.0248 $251.0760
330+ $0.9188 $303.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,230 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess