EN
  • EN
  • DE

REF2025AIDDCR

Part No REF2025AIDDCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1.24V/2.5V 5SOT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.24V, 2.5V
Output Current 20mA
Tolerance ±0.05%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 12ppmp-p
Voltage - Input 2.52 V to 5.5 V
Operating Supply Current 460μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1091752-REF2025AIDDCR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF2025AIDDCR CAD Model

Description

The REF2025AIDDCR is a precision voltage reference device from the reputable manufacturer Texas Instruments (TI), designed to ensure stability and accuracy in a wide range of applications. This high-performance component is part of TI's family of low-temperature-drift, low-power, precision voltage references that offer excellent accuracy and stability over time and temperature variations.

Key Features

  • Output Voltage: The REF2025AIDDCR outputs a fixed voltage of 2.5V, which is ideal for various analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuit applications.
  • Low Temperature Coefficient: This device boasts an impressive low temperature coefficient, typically 3ppm/°C, ensuring minimal output variation across a wide temperature range.
  • High Accuracy: With an initial accuracy of ±0.05%, the REF2025AIDDCR offers precise voltage regulation, which is crucial for sensitive electronic systems.
  • Low Power Consumption: It operates with a low quiescent current, making it suitable for battery-powered and energy-efficient applications.
  • Package Type: The device is available in a small-outline integrated circuit (SOIC) package, specifically the 8-pin SOIC variant, which is suitable for surface-mount technology (SMT) and occupies minimal board space.

Applications

The REF2025AIDDCR is versatile and can be used in a variety of applications, including:

  • Precision data acquisition systems
  • High-resolution analog-to-digital conversion
  • Industrial instrumentation
  • Medical and healthcare equipment
  • Portable and battery-powered devices

Quality and Reliability

As with all Texas Instruments products, the REF2025AIDDCR is manufactured to high-quality standards, ensuring reliability and performance consistency. It undergoes rigorous testing and quality control processes to meet the industry's stringent requirements.

For designers and engineers looking for a stable and accurate voltage reference, the REF2025AIDDCR from Texas Instruments is an excellent choice that combines performance with long-term reliability.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2723 $50.8920
100+ $1.0440 $104.4000
150+ $1.0113 $151.6950
205+ $0.9787 $200.6335
265+ $0.9461 $250.7165
355+ $0.8482 $301.1110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,080 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess