Products specifications Report Issue?

Lead Free Lead Free
Logic Function Decoder, Demultiplexer, Latch
Min Operating Temperature 85 °C
Number of Pins 24
Polarity Non-Inverting
RoHS Compliant
Win Source Part Number 1062478-HEF4514BTD
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HEF4514BTD CAD Model

Description

The NXP HEF4514BTD is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) integrated circuit that functions as a 4-to-16 line decoder/demultiplexer with input latches. This versatile component is designed for use in a wide range of digital applications, from simple data routing to more complex address decoding in memory selection systems.

Key Features

  • Latch Functionality: The device includes latch storage for the four input lines, providing a stable output upon selection.
  • High Fan-out: The HEF4514BTD offers a high fan-out capability, allowing it to drive multiple inputs in subsequent stages of a circuit.
  • Low Power Consumption: As a CMOS device, it has low power dissipation, making it suitable for battery-operated applications.
  • Wide Operating Voltage: The device can operate over a wide voltage range, accommodating various logic level requirements.
  • ESD Protection: Electrostatic discharge protection is integrated to ensure reliability and longevity in harsh environments.

Applications

The HEF4514BTD is ideal for a variety of applications including:

  • Data multiplexing
  • Memory address decoding
  • Binary to decimal decoding
  • Control logic for digital systems

Technical Specifications

Parameter Value Package SOT38-1 Supply Voltage Range 3V to 15V Operating Temperature -40°C to +85°C Output Current -25 mA to +25 mA

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The HEF4514BTD is rigorously tested to meet industry standards for performance and durability, ensuring that it meets the needs of the most demanding applications.

You May Also Be Interested in

Nexperia USA Inc.
IC DATA SELECT/MUX 2X4:1 16-SSOP
Need more? Email Us
ECAD model for 74HC253DB,118
Nexperia USA Inc.
IC MULTIPLEXER 1 X 2:1 6-XSON
Need more? Email Us
ECAD model for 74AUP1G158GN,132
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ECAD model for 74HC138PW,112
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-XQFN
Need more? Email Us
ECAD model for CBTD3306GM,125
Nexperia USA Inc.
IC BUS SWITCH 5 X 1:1 24SSOP
Need more? Email Us
ECAD model for CBT3384DK,118
Nexperia USA Inc.
IC MULTIPLEXR 1X2:1 6XSON/SOT891
Need more? Email Us
ECAD model for 74AUP1G157GF,132
Nexperia USA Inc.
IC MULTIPLEXER 1 X 2:1 8-XQFN
Need more? Email Us
ECAD model for 74AUP2G157GM,125
Nexperia USA Inc.
IC MULTIPLEXR 1X2:1 6XSON/SOT891
Need more? Email Us
ECAD model for 74AUP1G158GF,132
Texas Instruments
LOW VOLTAGE 8CHANNEL I2CSWITCH / Low-Voltage 8-Channel I2C Switch with Reset
Lowest to $3.5910
ECAD model for TCA9548AMRGER

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention