EN
  • EN
  • DE

SY100E141JI

Part No SY100E141JI
Manufacturer Microchip Technology
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8-BIT 28-PLCC  /  Shift Shift Register 1 Element 8 Bit 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Microchip Technology
Series 100E
Package Tube
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Universal
Voltage - Supply 4.2V ~ 5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E141
Standard Package 38
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257150-SY100E141JI
Ultra Librarian 3D Model Ultra Librarian SY100E141JI CAD Model

Description

The SY100E141JI from Microchip Technology is a quintessential component in the realm of high-speed integrated circuits, designed to meet the rigorous demands of the modern digital world. This device is a 5V ECL 10-Bit Serial/Parallel Converter, meticulously engineered to provide efficient and reliable conversion between serial and parallel data formats in communication systems.

Key Features

  • High-Speed Performance: The SY100E141JI is built to deliver exceptional speed, capable of handling high data rates which is essential for telecommunications, data processing, and other critical applications that require rapid data handling.
  • Flexible Data Conversion: With its 10-bit conversion capability, it can seamlessly convert data from serial to parallel format and vice versa, ensuring compatibility with various system architectures.
  • Low Power Consumption: Despite its high-speed operation, the device is designed to be power-efficient, making it suitable for applications where power conservation is crucial.
  • Durable and Reliable: Encased in a 28-Lead PLCC package, the SY100E141JI promises durability and long-term reliability, standing up to the demands of industrial-grade applications.
  • Extended Temperature Range: This device is built to operate over an extended temperature range, ensuring consistent performance under varying environmental conditions.

Applications

The SY100E141JI is versatile and can be employed in a diverse array of applications. It is particularly well-suited for:

  • High-speed networking equipment
  • Telecommunication interfaces
  • Automated test equipment
  • Data acquisition systems
  • Professional audio and video equipment

Technical Specifications

The SY100E141JI boasts a range of technical specifications that make it an ideal choice for designers and engineers:

  • Supply Voltage (V<sub>CC): 5V ±5%
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 28-Lead PLCC

In conclusion, Microchip Technology's SY100E141JI is a powerful and versatile component that delivers high-speed data conversion with reliability and power efficiency. Its robust design and wide temperature range make it an excellent choice for high-performance industrial applications.

You May Also Be Interested in

Texas Instruments
EIGHT-BIT SHIFT REGISTERS WITH 3
Lowest to $0.9384
Texas Instruments
IC REG BIDIRECT COMP 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC REG BIDIR PSH PUL 4BIT 16PDIP
Need more? Email Us
Advanced Micro Devices
IC REGISTER FILE 4BIT 120-CPGA
Need more? Email Us
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC SR OPEN DRAIN 12BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 14-DHVQFN
Need more? Email Us
Texas Instruments
IC SR PUSH-PULL 8BIT 16-PDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess