EN
  • EN
  • DE

STM32F437ZIT7

Part No STM32F437ZIT7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F4
Package Tray
Number of I/O 114
Family Name STM32F437
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 497-17467, STM32F437ZIT7-ND
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852917-STM32F437ZIT7
Ultra Librarian 3D Model Ultra Librarian STM32F437ZIT7 CAD Model

Description

The STM32F437ZIT7 is a high-performance microcontroller from STMicroelectronics, designed to offer the best balance between performance, power consumption, and integration. This microcontroller is part of the STM32F4 series, which is based on the advanced ARM Cortex-M4 core with a floating-point unit (FPU). It operates at a frequency of up to 180 MHz, providing the computational power necessary for complex and demanding applications.

Key Features

  • Core: ARM Cortex-M4 with FPU, operating at a frequency of up to 180 MHz.
  • Memory: Equipped with 2MB of flash memory and 256KB of SRAM, ensuring ample space for application code and data storage.
  • High-Performance: Single-cycle DSP instructions and a memory protection unit (MPU) enhance the execution of complex algorithms and provide robust security.
  • Connectivity: Offers a range of communication interfaces, including USB OTG HS/FS, Ethernet, CAN, SDIO, SPI, I2C, and USART.
  • Advanced Peripherals: Includes an LCD parallel interface, camera interface, and advanced control timers, alongside standard peripherals.
  • Power Efficiency: Features multiple power-saving modes to ensure energy efficiency without compromising performance.
  • Development Support: Backed by a comprehensive set of development tools, software libraries, and support from STMicroelectronics.

Applications

The STM32F437ZIT7 microcontroller is ideally suited for a wide range of applications due to its high processing capability and rich set of features. It is particularly well-suited for:

  • Industrial control systems
  • Internet of Things (IoT) devices
  • Medical equipment
  • Advanced robotics
  • Automotive applications
  • Complex sensor fusion

This microcontroller not only provides the performance needed for real-time tasks but also offers the flexibility to handle a variety of interfaces and protocols, making it a versatile choice for designers and engineers looking to push the boundaries of their embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4331 $62.1655
10+ $10.2016 $102.0160
16+ $9.8828 $158.1248
21+ $9.5640 $200.8440
28+ $9.2452 $258.8656
37+ $8.2888 $306.6856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,064 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess