Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 5 Weeks
Features Hall Effect Sensor Single Axis TO-92-3
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Bulk
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Through Hole
Package TO-226-3, TO-92-3 Short Body
Case / Package TO-92-3
Family Name DRV5053
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-38603-3-ND, 296-38603, 296-38603-6INACTIVE, 296-38603-3INACTIVE, 296-38603-6, 296-38603-3, 296-38603-1, 296-38603-2, 296-38603-6-ND, 296-38603-1-ND, 296-38603-2-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869304-DRV5053EAQLPG
Ultra Librarian 3D Model Ultra Librarian DRV5053EAQLPG CAD Model

Description

Introducing the DRV5053EAQLPG Hall Effect Sensor from Texas Instruments

The DRV5053EAQLPG is a high-precision, analog-bipolar Hall effect sensor designed by Texas Instruments, a leader in semiconductor solutions. This sensor is a part of TI’s extensive range of magnetic sensors that offer reliable performance for a wide array of applications. The DRV5053EAQLPG is an ideal choice for engineers and designers looking to incorporate magnetic sensing with linear output in their projects.

Key Features

  • Analog Output: The sensor provides a linear voltage output that increases with the magnetic flux density of the south pole and decreases with the north pole, delivering a versatile response for real-time magnetic field measurement.
  • High Sensitivity: With a typical sensitivity of 2.5 mV/G, the DRV5053EAQLPG can detect and measure small changes in magnetic fields with high precision, ensuring accurate readings for critical applications.
  • Wide Operating Range: The device is operational over a broad temperature range from -40°C to 125°C, making it suitable for various environments and conditions.
  • Low Power Consumption: Designed for efficiency, the DRV5053EAQLPG draws minimal power, which is crucial for battery-powered and portable applications.
  • Robust Package: Housed in a small, leaded SOT-23 package, the sensor offers a compact footprint while providing excellent durability and ease of integration into existing designs.

Applications

The DRV5053EAQLPG is versatile and can be used in a range of applications, including:

  • Position and speed sensing in motors and encoders
  • Flow meters where precise fluid measurement is required
  • Proximity detection for consumer electronics and industrial equipment
  • Contactless switches that require a magnetic trigger
  • Current sensing in power management systems

With its robust design and high sensitivity, the DRV5053EAQLPG from Texas Instruments is an excellent choice for developers and manufacturers seeking a reliable and easy-to-integrate Hall effect sensor. Whether for automation, consumer electronics, or automotive applications, this sensor offers the performance and precision needed to deliver accurate and consistent results.

You May Also Be Interested in

Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS / Magnetic Reed Switch Magnet SPST-NO Wire Leads Flange Mount
Need more? Email Us
ECAD model for 59145-010
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 3SIP / Hall Effect Sensor Single Axis 3-SIP
Lowest to $0.9041
ECAD model for A1389LUA-9-T
Allegro MicroSystems, LLC
MAGNETIC SWITCH LATCH SOT23W / Digital Switch Latch Open Drain Hall Effect SOT-23W
Need more? Email Us
ECAD model for A1210ELHLT-T
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP / Digital Switch Special Purpose Open Drain Hall Effect 4-SIP
Need more? Email Us
ECAD model for A1469LK-T
Texas Instruments
SENSOR HALL ANALOG SOT23-3 / Hall Effect Sensor Single Axis SOT-23-3
Lowest to $1.6826
ECAD model for DRV5056A4QDBZT
Allegro MicroSystems, LLC
Linear Hall-Effect Sensor IC with Analog Output, Available in a Miniature, Low Profile Surface Mount Package | SENSOR HALL EFFECT ANALOG SOT23W
Lowest to $0.7646
ECAD model for A1304ELHLX-T
OSRAM Opto Semiconductors Inc.
AS5304B TSSOP20 LF T&RDP
Need more? Email Us
ECAD model for AS5304B
Micronas GmbH
TSSOP14
Need more? Email Us
ECAD model for HAR2425GP
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 3SIP / Digital Switch Unipolar Switch Open Collector Hall Effect 3-SIP
Lowest to $2.2187
ECAD model for A3240EUA

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6288 $50.3040
195+ $0.5159 $100.6005
305+ $0.4998 $152.4390
415+ $0.4837 $200.7355
535+ $0.4676 $250.1660
720+ $0.4192 $301.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 80 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention