EN
  • EN
  • DE

SST89V58RD2-33-C-NJ

Part No SST89V58RD2-33-C-NJ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193718-SST89V58RD2-33-C-NJ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST89V58RD2-33-C-NJ CAD Model

Description

The SST89V58RD2-33-C-NJ is a robust and versatile microcontroller unit (MCU) from Microchip Technology, designed for embedded applications that require a reliable and high-performance processing solution. This MCU is part of the FlashFlex family, which is known for its flexibility and efficiency in a wide range of applications.

Key Features:

  • Core: The MCU features an 8-bit 8051-compatible microcontroller core, which operates at a frequency of up to 33 MHz, providing a solid balance between processing power and energy efficiency.
  • Memory: It comes with 8KB of RAM and 58KB of on-chip flash memory, allowing for ample space for code storage and efficient in-system programming. The flash memory can be reprogrammed in-application or in the production environment, offering great flexibility for firmware updates.
  • I/O Ports: The SST89V58RD2-33-C-NJ offers a variety of I/O ports for interfacing with external peripherals, including 32 programmable I/O lines that can handle a range of input and output functions.
  • Power Supply: This MCU operates at a voltage range of 2.7V to 5.5V, making it suitable for battery-operated applications as well as those that require connection to standard power supplies.
  • Temperature Range: It is designed to perform reliably in a wide temperature range, typically from 0°C to 70°C, ensuring stability and functionality across various environmental conditions.
  • Packaging: The device is available in a PLCC (Plastic Leaded Chip Carrier) package, which is a type of surface-mount packaging for integrated circuits. The PLCC package enhances the durability and reliability of the device.

Applications:

The SST89V58RD2-33-C-NJ is ideal for a multitude of applications including industrial control systems, consumer electronics, automotive systems, and communication devices. Its robust feature set and programming capabilities make it an excellent choice for developers looking to create sophisticated and reliable products.

Overall, the SST89V58RD2-33-C-NJ from Microchip Technology is a powerful and reliable MCU that offers a perfect blend of performance, flexibility, and ease of use for a wide range of embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0430 $64.1720
9+ $13.1635 $118.4715
14+ $12.7524 $178.5336
19+ $12.3412 $234.4828
25+ $11.9300 $298.2500
33+ $10.6953 $352.9449
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess