EN
  • EN
  • DE

SST89V54RD2-33CTOJE

Part No SST89V54RD2-33CTOJE
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193703-SST89V54RD2-33CTOJE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST89V54RD2-33CTOJE CAD Model

Description

The SST89V54RD2-33-C-TQJE is a high-performance, 8-bit microcontroller from Microchip Technology's renowned product line. Designed to offer a perfect blend of power efficiency and operational capabilities, this microcontroller is built for a wide range of applications, from industrial control systems to consumer electronics.

Key Features:

  • Core: The device is based on an 8051-compatible CPU with a maximum operating frequency of 33 MHz, providing robust processing capabilities for a variety of tasks.
  • Memory: It comes equipped with 72 KB of Flash memory, allowing for ample space for application code and data storage, as well as 1 KB of RAM for efficient data handling and manipulation.
  • I/O Ports: The microcontroller features versatile Input/Output options with 40 I/O pins, enabling it to interface with a wide array of peripherals and sensors.
  • Operating Voltage: It operates at a voltage range of 2.7V to 5.5V, ensuring compatibility with both low-power and standard-power applications.
  • Temperature Range: The SST89V54RD2-33-C-TQJE is designed to perform reliably within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Packaging: This microcontroller is available in a 44-LQFP (Low Profile Quad Flat Package) format, which is ideal for space-constrained applications.
  • In-System Programming: It supports In-System Programming (ISP) for convenient firmware updates and modifications without the need for additional programming hardware.

Applications:

The versatility of the SST89V54RD2-33-C-TQJE makes it an excellent choice for a myriad of applications, including:

  • Automotive systems
  • Industrial control systems
  • Home automation
  • Office automation
  • Consumer electronics

In conclusion, the SST89V54RD2-33-C-TQJE from Microchip Technology is a powerful, versatile microcontroller that offers a high level of integration, making it an ideal solution for designers looking for a reliable and efficient 8-bit microcontroller for their next project.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess