EN
  • EN
  • DE

SST89V52RD-33-C-PIE

Part No SST89V52RD-33-C-PIE
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193700-SST89V52RD-33-C-PIE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST89V52RD-33-C-PIE CAD Model

Description

Microchip Technology SST89V52RD-33-C-PIE

The SST89V52RD-33-C-PIE from Microchip Technology is a high-performance, 8-bit microcontroller designed to offer a cost-effective solution for embedded system applications. This versatile microcontroller is a member of Microchip's FlashFlex family and is well-suited for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Core: The device features a powerful 8051-compatible CPU with a maximum operating frequency of 33 MHz, providing quick processing capabilities for complex tasks.
  • Memory: It comes with 8KB of on-chip Flash memory, which can be read and written during normal operation over the full supply voltage range. This memory is partitioned into 256-byte sectors and 4KB blocks, offering flexibility for program code and data storage.
  • Endurance: The Flash memory is rated for a minimum of 100,000 erase/write cycles, ensuring long-term reliability for applications that require frequent code or data updates.
  • Operating Voltage: The SST89V52RD-33-C-PIE operates at a voltage range of 2.7V to 5.5V, accommodating various power supply requirements and ensuring compatibility with both 3.3V and 5V systems.
  • I/O Ports: It is equipped with 32 programmable I/O pins that provide the flexibility to connect with a multitude of peripheral devices, sensors, and actuators.
  • Serial Communication: The device includes a serial peripheral interface (SPI) and an enhanced UART for full-duplex serial communication, facilitating easy data transfer with other microcontrollers, computers, and peripherals.
  • Power-saving Modes: It supports multiple power-saving modes, including Idle Mode and Power-down Mode, which help to reduce power consumption and extend battery life in portable applications.
  • Packaging: The microcontroller is available in a 40-pin DIP (Dual In-line Package), which is suitable for prototyping and easy to handle in various development environments.

The SST89V52RD-33-C-PIE is a robust and reliable microcontroller that provides designers with a flexible platform for creating sophisticated and power-efficient applications. Its combination of performance, memory options, and power efficiency makes it an excellent choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1728 $60.2832
45+ $2.6034 $117.1530
69+ $2.5225 $174.0525
95+ $2.4405 $231.8475
123+ $2.3597 $290.2431
164+ $2.1160 $347.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess