EN
  • EN
  • DE

SNSNYLVDSZQLR

Part No SNSNYLVDSZQLR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LVDS INTERFACE IC FLATLINK TRANS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Tape & Reel
Product Status Obsolete
Standard Package 1,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342246-SNSNYLVDSZQLR
Ultra Librarian 3D Model Ultra Librarian SNSNYLVDSZQLR CAD Model

Description

The Texas Instruments SNSNYLVDSZQLR is a high-performance, low-power device from Texas Instruments, designed to meet the rigorous demands of modern electronic systems. This component is part of Texas Instruments' extensive portfolio, which is renowned for its reliability, precision, and innovation.

Key Features

  • Low Power Consumption: The SNSNYLVDSZQLR is engineered for energy efficiency, which makes it ideal for battery-powered devices and applications where power conservation is critical.
  • High Data Rates: This device supports high-speed data transfer, ensuring rapid communication between components, which is essential for high-performance computing and real-time data processing.
  • Robust Signal Integrity: With its Low Voltage Differential Signaling (LVDS) technology, the SNSNYLVDSZQLR maintains signal integrity over long distances and in noisy environments, providing reliable performance under challenging conditions.
  • Compact Form Factor: The small footprint of the component allows for its integration into space-constrained applications, making it a versatile choice for a wide range of electronic products.

Applications

The SNSNYLVDSZQLR is suitable for a diverse array of applications, including but not limited to:

  • High-speed data communications
  • Networking equipment
  • Telecommunications infrastructure
  • Industrial control systems
  • Medical imaging devices

Quality and Support

Texas Instruments is committed to providing exceptional quality and support for their products. The SNSNYLVDSZQLR is backed by Texas Instruments' rigorous testing and validation processes, ensuring that customers receive a product that not only meets but exceeds industry standards for performance and reliability. Furthermore, Texas Instruments offers comprehensive technical support, including detailed datasheets, application notes, and design resources to facilitate the integration of the SNSNYLVDSZQLR into your projects.

Whether you're designing a sophisticated communication system or a critical industrial application, the Texas Instruments SNSNYLVDSZQLR is a reliable and efficient solution that delivers the performance you need to achieve exceptional results.

You May Also Be Interested in

Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess