EN
  • EN
  • DE

SST89V516RD2-33-I-NJE-T

Part No SST89V516RD2-33-I-NJE-T
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838880-SST89V516RD2-33-I-NJE-T
Ultra Librarian 3D Model Ultra Librarian SST89V516RD2-33-I-NJE-T CAD Model

Description

Product Overview: SST89V516RD2-33-I-NJE-T from Microchip Technology

The SST89V516RD2-33-I-NJE-T is a versatile and high-performance microcontroller unit (MCU) from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular MCU is part of the FlashFlex family, designed to offer the benefits of both flash memory and 8051-compatible microcontroller technology.

Key Features

  • Core: The MCU is built around a powerful 8051 core, which operates at up to 33 MHz frequency, offering a robust platform for embedded control applications.
  • Memory: It comes with 72KB of on-chip flash memory, which provides a substantial amount of space for application code and data storage. The flash memory is partitioned into 1 KByte sectors and can be reprogrammed in-application or in the production environment, offering flexibility and convenience for firmware updates.
  • Endurance: The flash memory boasts an endurance of at least 100,000 erase/write cycles, ensuring reliability and longevity for devices that require frequent code or data updates.
  • Temperature Range: This device is designed to operate within an industrial temperature range of -40°C to +85°C, making it suitable for a wide variety of harsh environments.
  • Package: The SST89V516RD2-33-I-NJE-T is available in a 40-pin PDIP (Plastic Dual In-line Package), which is widely used and easy to handle in terms of PCB design and prototyping.
  • I/O Options: It supports a versatile set of I/O options, including full-duplex UART, SPI interface, and up to 32 programmable I/O pins, allowing for easy integration with a wide range of peripherals and devices.

Applications

The SST89V516RD2-33-I-NJE-T is ideal for applications that require a combination of performance, reliability, and flexibility. Its robust feature set makes it suitable for industrial control systems, home automation, smart sensors, automotive electronics, and other embedded systems that require a high level of programmability and integration capabilities.

Quality and Support

Microchip Technology is known for its commitment to quality and long-term support for its products. The SST89V516RD2-33-I-NJE-T MCU is no exception, backed by Microchip's extensive technical support network and documentation resources, ensuring that developers have access to the information and assistance they need throughout the product's lifecycle.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,950 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess