EN
  • EN
  • DE

SAF-C505CA-LM BB

Part No SAF-C505CA-LM BB
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187741-SAF-C505CA-LM BB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAF-C505CA-LM BB CAD Model

Description

The SAF-C505CA-LM BB is a microcontroller unit (MCU) from Infineon Technologies, belonging to the C500 family of 8-bit microcontrollers. This particular variant is designed for a variety of embedded control applications where a combination of processing power, memory, and peripheral interfaces is needed. It offers a cost-effective solution for applications ranging from automotive to industrial control.

Applications

  • Automotive applications (e.g., dashboard controls, lighting systems)
  • Industrial control systems
  • Home appliances (e.g., washing machines, refrigerators)
  • Power tools
  • Motor control applications
  • General-purpose embedded systems

Features

  • 8-bit CPU core with optimized instruction set
  • On-chip ROM for program storage
  • On-chip RAM for data storage
  • Timers and counters
  • Serial communication interfaces (UART, SPI)
  • Parallel I/O ports
  • Analog-to-digital converter (ADC)
  • Interrupt handling capability

Benefits

  • Cost-effective solution for embedded control applications
  • Suitable for real-time processing and control tasks
  • Integrated peripherals reduce system complexity and cost
  • Flexible I/O options for interfacing with a wide range of devices
  • Low power consumption
  • Reliable performance in demanding environments

Additional Details

The SAF-C505CA-LM BB microcontroller combines an 8-bit CPU core with integrated memory and a variety of peripheral interfaces. The on-chip ROM provides storage for the program code, while the on-chip RAM stores the data used by the program. The microcontroller includes several timers and counters that can be configured for various timing-related tasks, such as PWM generation and event counting. The serial communication interfaces (UART, SPI) enable communication with external devices using standard protocols. The parallel I/O ports provide a flexible interface for connecting to external hardware components. The integrated ADC allows the microcontroller to measure analog signals, such as voltage and current. The interrupt handling mechanism allows the microcontroller to respond quickly and efficiently to external events. The LM and BB designations refer to specific memory configurations and packaging options. The microcontroller is designed to operate within a specified voltage and temperature range, ensuring reliable operation in a variety of environments. Its integrated features and cost-effectiveness make it a popular choice for a wide range of embedded control applications.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7494 $58.4964
15+ $7.9995 $119.9925
23+ $7.7489 $178.2247
31+ $7.4994 $232.4814
40+ $7.2499 $289.9960
54+ $6.4992 $350.9568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess