EN
  • EN
  • DE

SST89V516RD2-33-C-NJE

Part No SST89V516RD2-33-C-NJE
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 72KB FLASH 44PLCC / MCU 8-bit 8051 CISC 72KB Flash 3.3V 44-Pin PLCC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 33MHz
Number of I/O 36
Program Memory Size 72KB (72K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 2.7 V to 3.6 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C
Dimension 44-LCC (J-Lead)
Win Source Part Number 193694-SST89V516RD2-33-C-NJE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SST89V516RD2
Introduction Date August 08, 2001
ECCN 3A991.b.1.a
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SST89V516RD2-33-C-NJE CAD Model

Description

Microchip Technology SST89V516RD2-33-C-NJE

The SST89V516RD2-33-C-NJE is a high-performance, 8-bit microcontroller designed and manufactured by Microchip Technology. This versatile and robust microcontroller is based on the industry-standard 8051 architecture, making it compatible with a wide range of applications and software tools. It is particularly well-suited for embedded systems that require a combination of performance, low power consumption, and a rich set of peripherals.

Operating at a frequency of up to 33 MHz, the SST89V516RD2-33-C-NJE provides a quick and efficient processing platform for complex tasks. Its 8-bit CPU is capable of executing instructions at a high speed, ensuring responsive and reliable performance in time-critical applications. The microcontroller comes with a substantial 72 KB of Flash memory, which allows developers to store larger programs and data sets, providing the flexibility needed for more sophisticated applications.

One of the key features of this microcontroller is its In-System Programming (ISP) capability, which allows for programming and re-programming of the device while installed in the end application. This feature significantly simplifies the development process, as it eliminates the need for additional programming hardware and enables firmware updates in the field.

The SST89V516RD2-33-C-NJE also boasts a wide range of integrated peripherals, including multiple 16-bit timers/counters, a full-duplex serial UART, and I/O ports that provide ample connectivity options. These built-in peripherals reduce the need for external components, saving both space and cost in the design of the final product.

Embedded systems designers will appreciate the robustness of this microcontroller, which is encapsulated in a PLCC (Plastic Leaded Chip Carrier) package. The PLCC package offers a compact footprint and is ideal for applications with limited board space. Moreover, the SST89V516RD2-33-C-NJE operates over an extended temperature range, making it suitable for industrial and automotive applications where reliability under harsh conditions is paramount.

In summary, the SST89V516RD2-33-C-NJE from Microchip Technology is a powerful and versatile microcontroller that offers a perfect blend of speed, memory, and integrated features for a wide array of embedded systems applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7577 $64.5462
14+ $8.8265 $123.5710
21+ $8.5505 $179.5605
28+ $8.2756 $231.7168
37+ $7.9995 $295.9815
49+ $7.1714 $351.3986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,960 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess