EN
  • EN
  • DE

SN74BCT8374ADWRE4

Part No SN74BCT8374ADWRE4
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC SCAN TEST DEVICE W/FF 24-SOIC / Scan Test Device with D-Type Edge-Triggered Flip-Flops IC 24-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74BCT
Product Status Obsolete
Logic Type Scan Test Device with D-Type Edge-Triggered Flip-Flops
Supply Voltage 4.5V ~ 5.5V
Number of Bits 8
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74BCT
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256254-SN74BCT8374ADWRE4
Ultra Librarian 3D Model Ultra Librarian SN74BCT8374ADWRE4 CAD Model

Description

The SN74BCT8374ADWRE4 is a high-performance, integrated circuit manufactured by Texas Instruments, renowned for their robust and reliable components in the electronics industry. This particular product is part of the SN74 family, which is known for its exceptional quality and functionality in digital systems.

Key Features

  • Technology: BiCMOS
  • Type: Registered Transceiver
  • Number of Bits: 8 bits
  • Voltage Range: 4.5V to 5.5V
  • Max Clock Frequency: 67 MHz
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package: 24-SOIC

Product Description

The SN74BCT8374ADWRE4 is a registered transceiver that contains eight D-type flip-flops and features both 3-state bus driving outputs and series damping resistors on the inputs. This design ensures reduced line noise in bus-oriented systems. The device is designed for asynchronous communication between data buses and can be used in a wide range of applications, from industrial to commercial electronics.

With a voltage range of 4.5V to 5.5V, this transceiver is highly adaptable to various power supplies, ensuring compatibility with different system designs. The maximum clock frequency of 67 MHz allows for high-speed operation, making it suitable for systems that require quick data transfer and processing.

The SN74BCT8374ADWRE4 operates within a temperature range of -40°C to 85°C, ensuring reliability and performance under extreme conditions. The surface mount 24-SOIC package allows for efficient use of PCB space, making it an excellent choice for compact electronic designs.

Texas Instruments' commitment to quality is evident in the SN74BCT8374ADWRE4, making it a trusted component for engineers and designers looking for a reliable solution for their digital interfacing needs.

You May Also Be Interested in

Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
Texas Instruments
IC CRYSTAL OSC DRVR 1BIT SOT-5X3
Lowest to $5.7636
Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
Harris Corporation
4-BIT FULL ADDER
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess