EN
  • EN
  • DE

2644236001

Part No 2644236001
Manufacturer FAIR-RITE PRODUCTS
Catalog Ferrite Disks and Plates
Description FERRITE PLATE 36.32MM X 7.75MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Filter Type Ferrite Plate
Size / Dimension 1.430" L x 0.305" W (36.32mm x 7.75mm)
Height - Seated (Max) 0.135" (3.43mm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1527948-2644236001
Ultra Librarian 3D Model Ultra Librarian 2644236001 CAD Model

Description

N

You May Also Be Interested in

Leader Tech Inc.
FERRITE PLATE 53.34MM X 53.34MM / Ferrite Plate 2.100" L x 2.100" W (53.34mm x 53.34mm)
Need more? Email Us
Laird-Signal Integrity Products
FERRITE DISK 35.56MM
Need more? Email Us
Laird-Signal Integrity Products
FERRITE PLATE 8.00MM X 8.00MM
Need more? Email Us
Laird-Signal Integrity Products
FERRITE PLATE 26.42MM X 26.42MM
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE PLATE 14.4MMX7.6MMX6.9MM
Need more? Email Us
Laird-Signal Integrity Products
FERRITE PLATE 26.42MM X 26.42MM
Need more? Email Us
Laird-Signal Integrity Products
FERRITE DISK 35.56MM
Need more? Email Us
Leader Tech Inc.
FERRITE PLATE 12.7MM X 12.7MM / Ferrite Plate 0.500" L x 0.500" W (12.70mm x 12.70mm)
Need more? Email Us
Leader Tech Inc.
FERRITE PLATE 22.23MM X 22.23MM / Ferrite Plate 0.875" L x 0.875" W (22.23mm x 22.23mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess