EN
  • EN
  • DE

SST89E58RD2-40-C-TQJE

Part No SST89E58RD2-40-C-TQJE
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 40KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 36
Program Memory Size 40KB (40K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Dimension 44-TQFP
Win Source Part Number 212166-SST89E58RD2-40-C-TQJE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST89E58RD2-40-C-TQJE CAD Model

Description

Microchip Technology SST89E58RD2-40-C-TQJE Product Overview

The SST89E58RD2-40-C-TQJE is a high-performance, 8-bit microcontroller from Microchip Technology, designed to offer a versatile and powerful solution for embedded control applications. This microcontroller is part of the FlashFlex family, which combines the flexibility of in-system programmability with the cost-effectiveness of traditional OTP (One-Time Programmable) microcontrollers.

Built upon a powerful 8051 core, the SST89E58RD2-40-C-TQJE operates at a maximum frequency of 40 MHz, delivering enhanced computational speed and efficiency. The device comes equipped with 72KB of on-chip Flash memory, which can be partitioned between application code and data storage, depending on the user's requirements. This feature enables easier and more adaptive firmware updates, as well as data logging capabilities.

The microcontroller's I/O options are versatile, with 32 I/O pins providing ample interface possibilities for a wide range of peripherals and sensors. The SST89E58RD2-40-C-TQJE also includes three 16-bit timer/counters, a full-duplex UART serial channel, and a 12-source, 4-level interrupt structure to handle complex multitasking operations.

For system stability and reliability, the device incorporates a Watchdog Timer (WDT), power-on reset, and low voltage detection. These features ensure that the microcontroller operates securely and reliably, even in challenging conditions.

The SST89E58RD2-40-C-TQJE is packaged in a compact 44-pin TQFP (Thin Quad Flat Pack), making it suitable for space-constrained applications. Its robust design ensures that it can operate within the industrial temperature range of -40°C to +85°C, making it an excellent choice for industrial, automotive, and consumer electronics that require high levels of durability and performance.

Overall, the SST89E58RD2-40-C-TQJE from Microchip Technology is a feature-rich microcontroller that offers an optimal blend of power, flexibility, and reliability for developers looking to create sophisticated embedded systems with stringent space and power constraints.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4716 $58.1308
32+ $3.6691 $117.4112
49+ $3.5544 $174.1656
68+ $3.4397 $233.8996
87+ $3.3252 $289.2924
117+ $2.9811 $348.7887
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess