EN
  • EN
  • DE

SST89E54RD2-40-I-NJE

Part No SST89E54RD2-40-I-NJE
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193679-SST89E54RD2-40-I-NJE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST89E54RD2-40-I-NJE CAD Model

Description

Microchip Technology's SST89E54RD2-40-I-NJE

The SST89E54RD2-40-I-NJE is a robust 8-bit microcontroller from the renowned manufacturer Microchip Technology, designed to offer a perfect blend of performance and flexibility for a wide range of embedded applications. This microcontroller is part of the FlashFlex family, which is known for its high reliability and ease of use.

Key Features:

  • Core Processor: The device is built around a powerful 8051 core, providing compatibility with a wide array of existing software and development tools. This makes it an ideal choice for applications that require a proven and reliable microcontroller architecture.
  • Operating Frequency: The SST89E54RD2-40-I-NJE operates at a frequency of 40 MHz, delivering the computational power necessary for time-sensitive tasks and complex algorithms.
  • Program Memory Size: It comes with a generous 72 KB of on-chip flash memory, which can be used both for program storage and data, thanks to its In-System Programming (ISP) and In-Application Programming (IAP) capabilities.
  • RAM Size: With 1 KB of RAM, this microcontroller can handle multitasking and buffering requirements for various applications.
  • Supply Voltage: The SST89E54RD2-40-I-NJE operates within a supply voltage range of 4.5V to 5.5V, making it suitable for many standard digital circuits and systems.
  • Temperature Range: It is designed to work reliably across a wide temperature range, making it suitable for industrial and commercial environments.
  • Packaging: The device is available in a 40-pin PDIP (Plastic Dual In-line Package), which is easy to handle and integrate into various PCB designs.
  • Peripheral Features: It includes a variety of built-in peripherals such as multiple 16-bit timers, Watchdog Timer (WDT), Serial Peripheral Interface (SPI), and full-duplex UART serial communication, which can greatly simplify system design and reduce external component count.

The SST89E54RD2-40-I-NJE is a versatile microcontroller that strikes an excellent balance between performance, power consumption, and programmability. It is well-suited for applications in automation, consumer electronics, automotive systems, and other embedded systems that demand high-reliability and easy programmability.

With Microchip's reputation for quality and support, along with the SST89E54RD2-40-I-NJE's rich feature set, designers can confidently develop applications that require stable and efficient operation over the product's lifespan.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess