EN
  • EN
  • DE

PI2EQX5804DNJEX

Part No PI2EQX5804DNJEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER PCIE 4CH 100LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Type Buffer, ReDriver
Applications PCIe
Input CML
Output CML
Data Rate (Max) 5Gbps
Number of Channels 4
Delay Time 750ps
Signal Conditioning Input Equalization, Output De-Emphasis
Capacitance - Input 50pF
Supply Voltage - Operating 1.2V
Operating Supply Current 800mA
Temperature Range - Operating 0°C to 70°C
Case / Package 100-LBGA (11x11)
Win Source Part Number 061501-PI2EQX5804DNJEX
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian PI2EQX5804DNJEX CAD Model

Description

The PI2EQX5804DNJEX is a high-performance, 5.0 Gbps 4-differential channel, 2:1 multiplexer/demultiplexer switch IC from Diodes Incorporated. This versatile chip is designed to meet the needs of high-speed signal switching within the computing, networking, and telecommunications industries. With its advanced features and robust design, the PI2EQX5804DNJEX is an ideal solution for applications requiring efficient data flow and signal integrity.

Key Features

  • High-Speed Performance: Supports up to 5.0 Gbps data rates, making it suitable for high bandwidth applications such as USB 3.0, PCI Express, SATA, and DisplayPort.
  • Low Power Consumption: Optimized for power-sensitive applications, the IC operates with minimal power dissipation.
  • Signal Integrity: Incorporates advanced signal conditioning techniques to reduce intersymbol interference and improve signal quality.
  • Flexibility: The 2:1 multiplexer/demultiplexer functionality allows for versatile switching configurations, aiding in design flexibility and resource optimization.
  • Small Form Factor: Housed in a compact package, the PI2EQX5804DNJEX is suitable for space-constrained applications.
  • Easy Integration: Compatible with various industry-standard interfaces, ensuring seamless integration into existing designs.

Applications

The PI2EQX5804DNJEX is engineered to serve a broad range of applications. It is particularly well-suited for high-speed data transfer and signal routing in systems such as desktop and laptop computers, servers, data storage arrays, networking equipment, and telecommunications infrastructure. Its performance characteristics also make it an excellent choice for emerging technologies where data integrity and speed are critical.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the PI2EQX5804DNJEX is no exception. It is built to meet stringent industry standards, ensuring long-term performance and durability in a variety of operating conditions. Whether for consumer electronics or enterprise-level systems, this product delivers the reliability that designers and engineers require for their critical applications.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139
Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $20.6326
Texas Instruments
Lowest to $23.9243
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $3.3482
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
Lowest to $2.6898
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $2.7787

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess