EN
  • EN
  • DE

SST89C58-33-I-NJ

Part No SST89C58-33-I-NJ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193667-SST89C58-33-I-NJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST89C58-33-I-NJ CAD Model

Description

The SST89C58-33-I-NJ is a robust, high-performance microcontroller from the reputable Microchip Technology. This device is part of the SST89C5x family of FlashFlex51 MCU products, designed to offer a versatile and cost-effective solution for a wide range of embedded applications.

Key Features

  • Core: An 8-bit 8051-compatible microcontroller core that operates at a frequency of up to 33 MHz, providing a solid foundation for applications requiring high-speed processing and real-time responses.
  • Memory: Equipped with 32KB of on-chip flash memory, the SST89C58-33-I-NJ allows for in-system programming (ISP) and in-application programming (IAP) capabilities, enabling easy firmware updates and customization.
  • I/O Ports: It features four 8-bit I/O ports plus an additional 4-bit port, offering ample interfacing capabilities with peripheral devices and external components.
  • Interrupts: The microcontroller supports a total of 12 interrupt sources with two priority levels, ensuring efficient handling of real-time events and tasks.
  • Timer/Counters: Three 16-bit timer/counters provide timing and counting functions that are essential for a variety of control applications.
  • Serial Communication: A full-duplex enhanced UART and an SPI (Serial Peripheral Interface) facilitate serial data communication, broadening the scope of connectivity options.
  • Power Management: The device offers power-saving modes including idle and power-down modes, which help to reduce power consumption and extend the life of battery-operated applications.

Applications

The SST89C58-33-I-NJ is well-suited for a diverse range of applications, such as industrial control systems, home appliances, automotive systems, and consumer electronics. Its robust architecture, combined with in-system programmability, makes it an ideal choice for designers looking for a flexible and reliable microcontroller solution.

Package and Quality

This microcontroller comes in a PLCC (Plastic Leaded Chip Carrier) package, offering a compact footprint and ease of integration into various PCB designs. Microchip Technology ensures high-quality standards, providing a microcontroller that delivers consistent performance and reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7595 $61.3165
17+ $7.1876 $122.1892
25+ $6.9623 $174.0575
35+ $6.7383 $235.8405
45+ $6.5130 $293.0850
60+ $5.8397 $350.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 273 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess