Microchip Technology SST85LD1008M-60-PC Product Overview
The SST85LD1008M-60-PC is a high-performance, 8 Megabit Flash memory component manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This device offers a reliable and flexible storage solution for a wide range of applications, including embedded systems, consumer electronics, and industrial devices.
Designed with Microchip's proprietary, high-performance CMOS SuperFlash technology, the SST85LD1008M-60-PC provides a cost-effective and energy-efficient non-volatile memory solution. The SuperFlash technology ensures that the device offers excellent endurance and reliability, with a typical endurance of 100,000 cycles and data retention of over 100 years.
The SST85LD1008M-60-PC operates at a clock frequency of 60 MHz, providing fast read and write operations that are crucial for modern, high-speed electronics. Additionally, the device supports a wide operating voltage range, typically from 2.7V to 3.6V, which allows for flexible integration into various system designs without the need for additional power regulation.
This memory component is organized as 1M x 8 bits, allowing for a straightforward addressing and data management scheme. It comes in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which is known for its durability and ease of soldering onto a printed circuit board. The package also provides excellent thermal performance and is suitable for operation in a broad temperature range, making it an ideal choice for demanding environments.
Key features of the SST85LD1008M-60-PC include Sector-Erase and Block-Erase capabilities, which provide flexibility for code and data management. It also supports Auto Address Increment (AAI) programming, reducing the overall programming time for large data blocks. The device ensures data integrity with a software data protection mechanism, preventing accidental erasure or writing to the memory.
The SST85LD1008M-60-PC by Microchip Technology is a testament to the company's commitment to providing advanced memory solutions that meet the evolving needs of the technology sector. With its combination of performance, reliability, and versatility, this Flash memory component is an excellent choice for designers looking to enhance their system's memory capabilities.