EN
  • EN
  • DE

NUD3112LT1G

Part No NUD3112LT1G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC INDCT LOAD/RELAY DRVR SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 14V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 300mA
Rds On (Typ) 900 mOhm (Max)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 128469-NUD3112LT1G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Lighting, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian NUD3112LT1G CAD Model

Description

ON Semiconductor NUD3112LT1G Product Overview

The NUD3112LT1G is a versatile, high-performance integrated circuit from ON Semiconductor, designed to provide efficient and reliable switching functionality in various electronic applications. This device is particularly suited for driving resistive, inductive, and capacitive loads such as relays, solenoids, lamps, and other high-current/high-voltage loads which require clamping and current limiting features.

Key Features

  • Integrated Device Technology: The NUD3112LT1G integrates a transistor, Zener diode, and resistor into a single SOT-23 package, which simplifies circuit design and reduces board space requirements.
  • High Current Handling: This component can handle continuous current up to 0.5 A, making it suitable for driving a wide range of loads.
  • Protection Features: It comes equipped with built-in clamp diodes, providing protection against voltage spikes and surges, thereby enhancing the durability and reliability of the application.
  • Low On-Resistance: The low on-resistance of the output transistor ensures efficient operation with minimal voltage drop and heat generation.
  • Logic Level Input: The device can be directly driven from microcontroller or logic outputs, facilitating easy integration with digital control systems.

Applications

The NUD3112LT1G is ideal for a broad range of applications, including:

  • Automotive systems
  • Industrial control
  • Motor and relay drivers
  • Power management
  • Consumer electronics

Product Specifications

With an operating temperature range from -55°C to 150°C, the NUD3112LT1G is designed to withstand harsh environments. It operates at a voltage range of 12 V, which is typical for automotive and industrial applications. The device is RoHS compliant, ensuring adherence to the latest environmental standards and regulations.

Conclusion

The ON Semiconductor NUD3112LT1G is a high-quality, integrated circuit solution for driving high-current loads with efficiency and reliability. Its compact design, protection features, and ease of use make it an excellent choice for designers looking to optimize their power management and load driving capabilities in their electronic systems.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0888 $52.5096
35+ $2.8933 $101.2655
54+ $2.7955 $150.9570
77+ $2.6000 $200.2000
100+ $2.5023 $250.2300
125+ $2.4046 $300.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,900 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess