EN
  • EN
  • DE

LT1761ES5-BYP#TRPBF:E

Part No LT1761ES5-BYP#TRPBF:E
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Win Source Part Number 194031-LT1761ES5-BYP#TRPBF:E
Ultra Librarian 3D Model Ultra Librarian LT1761ES5-BYP#TRPBF:E CAD Model

Description

The LT1761ES5-BYP#TRPBF is a high-performance, low-dropout linear regulator (LDO) from Linear Technology, designed to deliver a continuous output current of up to 100mA with a low dropout voltage of just 300mV at full load. This makes it an excellent choice for battery-powered systems where maximizing battery life is crucial.

This particular model comes in a compact SOT-23 package, which is ideal for space-constrained applications. The LT1761 series boasts a very low quiescent current of only 20µA, which reduces power consumption when operational, and less than 1µA in shutdown mode, further preserving battery life when the device is not in use.

One of the standout features of the LT1761ES5-BYP#TRPBF is its bypass pin capability, which allows for ultra-low noise operation. When a 10nF bypass capacitor is connected to this pin, the output noise can be reduced to a mere 20µV RMS over a 10 Hz to 100 kHz bandwidth, making it an excellent choice for sensitive RF and precision analog applications that require a clean power supply.

The device also offers excellent transient response, which is critical for maintaining a stable output voltage during rapid changes in load current. This characteristic is particularly important in digital systems where the load can switch from low power to high power in a short amount of time.

Protection features are built into the LT1761ES5-BYP#TRPBF to ensure long-term reliability. These include overcurrent protection, which safeguards the regulator from damage due to excessive loads, and thermal shutdown, which prevents the device from overheating.

With a wide input voltage range from 1.8V to 20V, the LT1761ES5-BYP#TRPBF is versatile and can be used in a variety of applications, from mobile phones to portable medical devices. Its ability to operate with very low input voltages makes it particularly well-suited for single-cell Li-Ion or multi-cell alkaline/NiMH applications.

In summary, the LT1761ES5-BYP#TRPBF from Linear Technology is a reliable and efficient solution for applications requiring a high-quality, low-noise voltage supply with minimal power loss and advanced protection features.

You May Also Be Interested in

Lite-On Inc.
ESD Suppressor Diode Array Uni-Dir 5V
Lowest to $0.0462
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Microsemi - ENT
Need more? Email Us
Lite-On Inc.
Lowest to $0.0312
Texas Instruments
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3264 $53.2224
33+ $3.1158 $102.8214
50+ $3.0106 $150.5300
72+ $2.8000 $201.6000
93+ $2.6948 $250.6164
116+ $2.5895 $300.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,480 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess