EN
  • EN
  • DE

SST49LF016C-33-4C-NHE

Part No SST49LF016C-33-4C-NHE
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 16MBIT 33MHZ 32PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (2M x 8)
Max Frequency 33MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 32-PLCC
Win Source Part Number 030942-SST49LF016C-33-4C-NHE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST49LF016C-33-4C-NHE CAD Model

Description

Product Overview: SST49LF016C-33-4C-NHE by Microchip Technology

The SST49LF016C-33-4C-NHE is a high-performance flash memory device from Microchip Technology, designed to provide a reliable and efficient storage solution for a wide range of applications. This 16-Megabit CMOS Multi-Purpose Flash Plus (MPF+) memory offers a wealth of features that make it an ideal choice for embedded systems requiring large program storage.

Key Features

  • Memory Size: 16 Mbit (2MB), allowing ample space for firmware and data storage.
  • Speed: With a 33 MHz read frequency, it provides fast access to stored data, enhancing overall system performance.
  • Interface: The device uses a parallel interface for communication, which facilitates quick data transfer rates and simple integration with most microcontrollers.
  • Voltage Range: Operates within a voltage range of 2.7V to 3.6V, making it suitable for low-power applications.
  • Package: Housed in a 48-LBGA package, it is compact and offers a space-saving solution for PCB designs.
  • Temperature Range: Designed to operate over an extended temperature range, it is reliable in environments from -40°C to +85°C.
  • Endurance: Offers high endurance with a minimum of 100,000 erase/write cycles, ensuring a long operational lifespan.
  • Data Retention: Guarantees data retention for a minimum of 20 years, providing a stable and durable storage solution.

Applications

The SST49LF016C-33-4C-NHE is versatile and can be used in a variety of applications, including:

  • Embedded systems
  • Boot flash memory for PCs and notebooks
  • Networking hardware such as routers and switches
  • Telecommunications equipment
  • Industrial control systems
  • Office automation products
  • Consumer electronics

Summary

The SST49LF016C-33-4C-NHE by Microchip Technology is a robust and reliable flash memory device that provides a combination of performance, durability, and capacity, making it an excellent choice for designers and engineers looking to enhance their systems with high-quality, non-volatile memory solutions.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,175 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess