EN
  • EN
  • DE

B66418W1008D001

Part No B66418W1008D001
Manufacturer EPCOS (TDK)
Catalog Bobbins (CoilFormers), Mounts, Hardware
Description BOBBIN COIL FORMER EFD 20X10X7
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1306426-B66418W1008D001
Category Magnetics - Transformer, Inductor Components Bobbins (Coil Formers), Mounts, Hardware
Manufacturer EPCOS - TDK Electronics
Packaging Box
Part Status Active
Accessory Type Bobbin (Coil Former), Horizontal
For Use With/Related Products EFD
Supplier Device Package EFD 20 x 10 x 7
Core Size 20 x 10 x 7
Termination Style Pin
Lead Diameter 0.45 mm
Ultra Librarian 3D Model Ultra Librarian B66418W1008D001 CAD Model

Description

Supplier Device Package EFD 20 x 10 x 7

You May Also Be Interested in

EPCOS (TDK)
BOBBIN COIL FORMER EFD 20X10X7
Lowest to $0.8727
EPCOS (TDK)
BOBBIN COIL FORMER E 16 X 8 X 5 / Supplier Device Package E 16 x 6 x 5, E 16 x 8 x 5
Lowest to $1.2599
FAIR-RITE PRODUCTS
77 BOBBIN 3PC. ASSEMBLY
Need more? Email Us
FAIR-RITE PRODUCTS
77 BOBBIN 3PC. ASSEMBLY COATED
Need more? Email Us
FAIR-RITE PRODUCTS
43 BOBBIN GROUND
Need more? Email Us
EPCOS (TDK)
YOKE P 14 X 8 / Supplier Device Package P 14 x 8
Lowest to $8.1143
FAIR-RITE PRODUCTS
77 BOBBIN 3PC. ASSEMBLY
Need more? Email Us
EPCOS (TDK)
INSULATING WASHER P 14 X 8 / Supplier Device Package P 14 x 8
Need more? Email Us
EPCOS (TDK)
Supplier Device Package
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8727 $52.3620
140+ $0.7161 $100.2540
220+ $0.6937 $152.6140
300+ $0.6714 $201.4200
390+ $0.6490 $253.1100
520+ $0.5818 $302.5360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,605 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess