The Molex 502790-6091 is a premo-flex Flat Flex Cable (FFC) jumper. It is designed to provide a reliable connection between two circuit boards or electronic components. This FFC is characterized by its flexibility and compact size, making it suitable for applications with limited space.
Applications
- LCD panel connections
- Notebook computers
- Printers
- Scanners
- Automotive electronics
Features
- FFC Jumper Cable
- Number of circuits: 60
- Pitch: 0.5 mm
- Cable Length: [Search is necessary to provide specific length]
- RoHS compliant
Benefits
- High-density connection due to fine pitch.
- Flexible design allows for easy routing in tight spaces.
- Reliable signal transmission for optimal performance.
- Easy to install and connect.
- Environmentally friendly due to RoHS compliance.
Additional Details
The 502790-6091 FFC typically uses a polyester insulation material. Its operating temperature range is generally -40°C to +85°C (consult the datasheet to confirm). Proper insertion and extraction techniques are essential to avoid damage to the connector and cable. This part is designed for use with compatible Molex FFC connectors. The specific cable length needs to be verified via search using the part number.
Note: Always refer to the manufacturer's datasheet for precise technical specifications, mating recommendations, and application guidelines.