EN
  • EN
  • DE

SST49LF008A-33-4C-NHE

Part No SST49LF008A-33-4C-NHE
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 8MBIT 33MHZ 32PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (1M x 8)
Max Frequency 33MHz
Access Time 120ns
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 32-PLCC
Win Source Part Number 030939-SST49LF008A-33-4C-NHE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST49LF008A-33-4C-NHE CAD Model

Description

Product Overview: SST49LF008A-33-4C-NHE

Manufacturer: Microchip Technology

The SST49LF008A-33-4C-NHE is a highly reliable, 8 Mbit Flash memory component designed by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is specifically tailored to meet the rigorous demands of high-performance computing and embedded systems.

Key Features

  • Memory Size: 8 Mbit (1M x 8)
  • Interface Type: Parallel
  • Operating Voltage: 2.7V to 3.6V
  • Access Time: 33 MHz
  • Package / Case: PLCC-32
  • Operating Temperature Range: -40°C to +85°C
  • Organization: 1M x 8 (8 Megabits)
  • Speed: 33ns
  • Low Power Consumption: Active Read Current: 10 mA (typical)

The SST49LF008A-33-4C-NHE is engineered for high-speed operation, featuring a fast read access time of 33ns, which facilitates quick data retrieval, enhancing the overall performance of the system. The device operates within a standard voltage range of 2.7V to 3.6V, making it suitable for battery-powered and energy-efficient applications.

This memory chip comes in a compact PLCC-32 package, ensuring a minimal footprint on the PCB and is designed to withstand industrial temperature ranges from -40°C to +85°C, guaranteeing stability and performance even in extreme conditions. The parallel interface of the SST49LF008A-33-4C-NHE allows for straightforward integration into a variety of system architectures, providing a versatile solution for firmware storage, code shadowing, and data storage applications.

With its robust design and advanced technical specifications, the SST49LF008A-33-4C-NHE from Microchip Technology stands out as a top choice for designers and engineers looking for a reliable, high-speed Flash memory component. Whether it's used in consumer electronics, automotive systems, or industrial equipment, this product delivers consistent performance, data integrity, and longevity.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8747 $59.3735
11+ $9.7433 $107.1763
16+ $9.4389 $151.0224
22+ $9.1344 $200.9568
29+ $8.8299 $256.0671
38+ $7.9165 $300.8270
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,410 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess