EN
  • EN
  • DE

SST39LF020-45-4C-NHE

Part No SST39LF020-45-4C-NHE
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 2MBIT PARALLEL 32PLCC / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 32-PLCC (11.43x13.97)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tube
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 20µs
Access Time 45 ns
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (11.43x13.97)
Base Product Number SST39LF020
Other Names SST39LF020454CNHE
Standard Package 30
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254228-SST39LF020-45-4C-NHE
Ultra Librarian 3D Model Ultra Librarian SST39LF020-45-4C-NHE CAD Model

Description

Product Overview: SST39LF020-45-4C-NHE

The SST39LF020-45-4C-NHE is a high-performance flash memory chip designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular product is part of the SST39 Series, known for its reliability and efficiency in a wide range of applications.

Key Features

  • Memory Size: The device offers a storage capacity of 2 Mbit (256K x 8), providing ample space for firmware storage, boot code, or data logging.
  • Access Time: It boasts a fast access time of 45 ns, ensuring quick read operations which is crucial for high-speed applications.
  • Interface Type: This flash memory chip utilizes a Parallel interface, which facilitates easy integration with most microcontrollers and processors.
  • Operating Voltage: It operates within a voltage range of 4.5V to 5.5V, making it compatible with standard 5V systems.
  • Temperature Range: The device is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Packaging: This model comes in a 32-Ld PLCC (Plastic Leaded Chip Carrier) package, which is known for its durability and ease of mounting on printed circuit boards.

Performance and Reliability

The SST39LF020-45-4C-NHE is engineered for high-speed operation without compromising on reliability. It supports Sector-Erase and Block-Erase functions, allowing for flexible memory management. Additionally, the chip's endurance is rated for a minimum of 100,000 erase/write cycles, ensuring a long operational life.

Applications

With its robust feature set, the SST39LF020-45-4C-NHE is ideal for a variety of applications, including:

  • Embedded systems
  • Boot flash for microprocessors
  • Networking hardware
  • Telecommunication equipment
  • Consumer electronics

Conclusion

The SST39LF020-45-4C-NHE from Microchip Technology is a versatile and dependable flash memory solution that meets the needs of a broad spectrum of applications. Its fast access time, industrial temperature range, and high endurance make it a top choice for designers looking for a non-volatile memory component that delivers consistent performance and longevity.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess