EN
  • EN
  • DE

HMC994APM5E

Part No HMC994APM5E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP 0HZ-28GHZ 32LFCSP-CAV
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features RF Amplifier IC - 0Hz ~ 28GHz 32-LFCSP-CAV (5x5)
Manufacturer Analog Devices Inc.
Package Strip
Mounting Surface Mount
Package 32-LFQFN Exposed Pad, CSP
Case / Package 32-LFCSP-CAV (5x5)
Family Name HMC994
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Part Number 1127-3661, HMC994APM5E-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920550-HMC994APM5E
Ultra Librarian 3D Model Ultra Librarian HMC994APM5E CAD Model

Description

The HMC994APM5E, from the renowned manufacturer Analog Devices Inc., is a state-of-the-art RF amplifier that delivers exceptional performance for a wide range of applications. This product is designed to meet the demanding needs of the modern RF and microwave communication systems, offering high gain, wide bandwidth, and excellent linearity.

Key Features

  • Frequency Range: The HMC994APM5E operates over a broad frequency range, making it an ideal choice for versatile applications in both commercial and military markets.
  • High Gain: With its high gain feature, this amplifier can significantly increase the power of an input signal without compromising the signal quality.
  • Output Power: It provides a robust output power level, ensuring reliable signal transmission even in challenging environments.
  • Linearity: The excellent linearity of the HMC994APM5E minimizes distortion, which is critical for maintaining the integrity of the signal in communication systems.
  • Efficiency: Designed with power efficiency in mind, it helps to reduce the overall power consumption of the system, leading to cost savings and extended operational life.

Applications

The versatility of the HMC994APM5E makes it suitable for a variety of applications. It is commonly used in:

  • Point-to-point radios
  • Military and space communication systems
  • Test instrumentation
  • Satellite communications
  • Fiber optic applications

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC994APM5E is no exception. Manufactured with precision and subjected to rigorous testing, this RF amplifier is designed to perform consistently over time, ensuring that it meets the high standards expected by industry professionals.

Conclusion

In conclusion, the HMC994APM5E RF amplifier by Analog Devices Inc. stands out as a superior choice for anyone looking to enhance their RF and microwave communication systems. With its broad frequency range, high gain, and exceptional linearity, this product is sure to provide reliable performance and contribute to the efficiency and effectiveness of any application it's used in.

You May Also Be Interested in

MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $257.9105 $257.9105
2+ $247.8359 $495.6718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,088 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess