EN
  • EN
  • DE

DS90CR214MTD/NOPB

Part No DS90CR214MTD/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 48TSSOP / Interface 48-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Voltage - Supply 4.75V ~ 5.25V
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Mounting Type Surface Mount
Base Product Number DS90CR214
Standard Package 38 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 113343-DS90CR214MTD/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90CR214MTD/NOPB CAD Model

Description

DS90CR214MTD/NOPB: Low Power Channel Link Deserializer

The DS90CR214MTD/NOPB is a low-power deserializer that efficiently converts serial input data into parallel output. It is optimized to work seamlessly with the DS90CR213MTDX, providing solutions for high-speed data transmission gateways in high-definition display systems.

  • Applications:
    • HDTVs
    • Computer monitors
    • Video editing equipment
    • Digital signage
  • Features and Benefits:
    • Low power operation: Reduces power usage without compromising performance.
    • Wide clock range: Supports a clock range from 20 MHz to 85 MHz.
    • Safety compliance: Lead-free package ensures compliance with environmental standards.
    • Temperature stability: Effective in various environmental conditions from -40°C to +85°C.

The DS90CR214MTD/NOPB is engineered to ensure synchronized and accurate data reconstruction, making it indispensable for applications that need dependable video and data transmission.

You May Also Be Interested in

Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess