EN
  • EN
  • DE

SST28SF040A-90-4C-NH

Part No SST28SF040A-90-4C-NH
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193289-SST28SF040A-90-4C-NH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST28SF040A-90-4C-NH CAD Model

Description

Microchip Technology SST28SF040A-90-4C-NH Flash Memory

The SST28SF040A-90-4C-NH is a high-performance, non-volatile flash memory device from Microchip Technology, designed to offer a reliable storage solution for a wide range of applications. This 4 Megabit flash memory chip provides an effective means to store data in systems where power loss may occur, ensuring data integrity and quick access when needed.

Key Features:

  • Memory Capacity: The device offers a substantial storage capacity of 4 Mbit (512K x 8), suitable for storing firmware, configuration parameters, or small application code.
  • Access Time: With a fast access time of 90 nanoseconds, the SST28SF040A-90-4C-NH ensures swift read operations, making it an ideal choice for performance-critical applications.
  • Interface: It features a simple, parallel interface for easy integration with microcontrollers and other digital circuits, providing a straightforward communication channel for reading and writing operations.
  • Programming Voltage: The chip supports a single 5V ± 10% power supply for both read and write functions, simplifying power supply design and reducing system complexity.
  • Endurance: High endurance levels are guaranteed with this device, capable of withstanding at least 100,000 erase/write cycles, ensuring a long operational lifespan.
  • Data Retention: It offers excellent data retention capabilities, with a minimum of 100 years of data retention, providing peace of mind for long-term data storage requirements.
  • Package: The SST28SF040A-90-4C-NH is available in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which is widely used and known for its durability and ease of handling.

Applications:

The versatility of the SST28SF040A-90-4C-NH makes it suitable for various applications, such as:

  • Embedded Systems
  • Telecommunications
  • Networking Equipment
  • Industrial Control Systems
  • Consumer Electronics

Overall, the SST28SF040A-90-4C-NH from Microchip Technology is a robust and reliable flash memory component that combines high capacity, fast access times, and longevity to meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess