EN
  • EN
  • DE
  • IT

SHT30

Part No SHT30
Manufacturer Sensirion AG
Catalog Moisture Sensors, Humidity
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sensirion AG
Category Sensors,Transducers
Family Moisture Sensors,Humidity
Win Source Part Number 189502-SHT30
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SHT30 CAD Model

Description

The SHT30 is a high-accuracy digital humidity and temperature sensor manufactured by Sensirion AG. It builds upon Sensirion's CMOSens® technology, offering increased intelligence, reliability, and improved accuracy specifications compared to its predecessors. The SHT30 consists of a capacitive humidity sensor and a band-gap temperature sensor, coupled with an analog-to-digital converter (ADC), signal processing, and an I2C interface, all integrated on a single chip.

Applications:

  • HVAC systems (Heating, Ventilation, and Air Conditioning)
  • Home appliances
  • Weather stations
  • Data loggers
  • Automotive climate control
  • Industrial process control
  • Medical equipment

Features:

  • Fully calibrated, linearized, and temperature compensated digital output
  • Wide supply voltage range (2.4V to 5.5V)
  • I2C interface with selectable addresses
  • Typical accuracy of ±2% RH and ±0.3°C
  • Excellent long-term stability
  • Low power consumption
  • Small package size (typically DFN or LGA)
  • Integrated heater for sensor testing and dehumidification

Benefits:

  • High accuracy and reliability: Provides precise and consistent measurements in diverse environments.
  • Easy integration: The digital I2C interface simplifies interfacing with microcontrollers and other digital systems.
  • Low power consumption: Suitable for battery-powered applications.
  • Small size: Allows for integration into compact devices.
  • Robust performance: Resistant to environmental contaminants and fluctuations.
  • Improved measurement performance: Offers best-in-class humidity and temperature measurement in demanding applications.

Additional Details:

The SHT30 series sensors are available in different accuracy grades to suit various application requirements. The sensor's internal heater can be used for functional testing or to drive off condensation. The I2C interface supports clock stretching and allows for communication with multiple sensors on the same bus. The sensor’s long-term stability ensures consistent performance over extended periods. It is often used where precise and stable environmental readings are critical for optimal system performance and decision-making.

You May Also Be Interested in

Microchip Technology
SENSOR DIGITAL -55C-125C SOT23-5 / Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-5
Need more? Email Us
Renesas Electronics America
SENSOR HUMIDITY 90% RH SMD / Humidity, Temperature 0 ~ 100% RH I²C ±3.5% RH 6 s Surface Mount
Lowest to $2.7852
ABLIC U.S.A. Inc.
SENSOR DIGITAL -40C-115C SNT-4A / Temperature Sensor Digital, Local -40°C ~ 115°C SNT-4A
Need more? Email Us
Silicon Labs
SENS HUMI/TEMP 3.3V I2C 3% 24QFN
Need more? Email Us
Honeywell
SENS HUMID/TMP 3.3V SPI 4.5% SMD / Humidity, Temperature 0 ~ 100% RH SPI ±4.5% RH 6 s Surface Mount
Need more? Email Us
Silicon Labs
SENS HUMID/TMP 3.3V I2C 3% 24QFN / Humidity, Temperature 0 ~ 100% RH I²C ±3% RH 8 s Surface Mount
Lowest to $6.2562
Maxim Integrated
±3°C Factory preset trip point temperature switch with no analog output 5-SOT-23 -55 to 125
Need more? Email Us
Honeywell
SENSOR HUMID/TEMP 5V I2C 4% SMD / Humidity, Temperature 0 ~ 100% RH I²C ±4% RH 6 s Surface Mount
Lowest to $11.7911
Maxim Integrated
Temp Sensor Analog 3-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9826 $59.4780
75+ $1.6269 $122.0175
110+ $1.5759 $173.3490
155+ $1.5251 $236.3905
200+ $1.4742 $294.8400
265+ $1.3218 $350.2770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess