EN
  • EN
  • DE

SST28SF040-90-4C-NH

Part No SST28SF040-90-4C-NH
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193284-SST28SF040-90-4C-NH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST28SF040-90-4C-NH CAD Model

Description

Microchip Technology SST28SF040-90-4C-NH

The SST28SF040-90-4C-NH is a high-performance flash memory chip from Microchip Technology, designed to provide a reliable and efficient storage solution for a wide range of applications. This device is part of the SuperFlash® technology family that is known for its superior reliability and endurance. With a 4-megabit capacity, this flash memory chip is ideal for use in embedded systems, telecommunications, automotive electronics, and other high-tech applications where dependable non-volatile memory is crucial.

Key Features

  • Memory Size: 4 Mbit (512K x 8)
  • Access Time: 90 ns, enabling swift read operations for time-sensitive tasks.
  • Operating Voltage: 4.5V to 5.5V, suitable for a wide range of applications and ensuring compatibility with most 5V systems.
  • Package Type: PLCC-32 (Plastic Leaded Chip Carrier), which provides a robust and reliable physical interface, making it easy to integrate into a variety of circuit boards.
  • Temperature Range: Industrial-grade with an operational range of -40°C to +85°C, ensuring stable performance under extreme conditions.
  • Endurance: High write endurance with SuperFlash® technology, making it an excellent choice for applications that require frequent data updates.
  • Programming: Supports sector erase and byte-programming, offering flexibility for data management and updates.

Applications

The versatility of the SST28SF040-90-4C-NH makes it an ideal choice for various applications, including:

  • Embedded control systems
  • Telecommunication devices
  • Automotive electronics
  • Industrial control systems
  • Boot code storage
  • Programmable logic devices (PLDs)

Microchip Technology's commitment to quality and reliability is evident in the SST28SF040-90-4C-NH, making it a trusted choice for designers and engineers looking for a memory solution that won't compromise on performance or durability. Whether you're developing advanced electronics or simply need a stable memory component, the SST28SF040-90-4C-NH is a product that delivers on its promise of excellence.

You May Also Be Interested in

Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess