EN
  • EN
  • DE

SST26VF080AT-80E/MF

Part No SST26VF080AT-80E/MF
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLSH 8MBIT SPI/QUAD I/O 8WDFN / FLASH Memory IC 8Mb (1M x 8) SPI - Quad I/O 80 MHz 8-WDFN (5x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST26 SQI®
Package Tape & Reel
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (1M x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 80 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WDFN (5x6)
Base Product Number SST26VF080
Other Names 150-SST26VF080AT-80E/MFTR,150-SST26VF080AT-80E/MFCT,150-SST26VF080AT-80E/MFDKR
Standard Package 2,000
MSL Level 3 (168 Hours)
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1254477-SST26VF080AT-80E/MF
Ultra Librarian 3D Model Ultra Librarian SST26VF080AT-80E/MF CAD Model

Description

Microchip Technology's SST26VF080AT-80E/MF Serial Quad I/O Flash Memory

The SST26VF080AT-80E/MF is a cutting-edge, 8-Megabit Flash memory device designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This compact, high-performance memory chip is part of the SST26VF family and offers a wealth of features that make it an ideal choice for a wide range of applications in the embedded systems market.

Key Features

  • Memory Size: 8 Mb (Megabits) which provides ample storage for boot code, program code, and data storage in embedded applications.
  • Interface Type: Serial Quad I/O (SQI) interface that allows for high-speed data transfer while maintaining a low pin count, improving board layout and reducing system complexity.
  • Performance: The device boasts a high-speed clock frequency of 80 MHz, enabling fast read and write operations which are essential for performance-critical applications.
  • Versatile Read/Write Operations: It supports various read and write commands, including Dual and Quad SPI commands, providing flexibility in the control and optimization of data transactions.
  • Low Power Consumption: Designed with power efficiency in mind, this memory chip is suitable for battery-operated and power-sensitive applications.
  • Operating Voltage: The device operates within a voltage range of 2.7V to 3.6V, accommodating a variety of power supplies and system voltages.
  • Security: The SST26VF080AT-80E/MF includes a software-controlled write protection feature that ensures the integrity and security of the stored data.
  • Endurance: This memory chip is built to last, with high endurance and reliability over its lifetime, making it a trustworthy choice for long-term applications.
  • Packaging: The device is available in an 8-contact WDFN package, which is known for its small footprint and suitability for space-constrained PCB designs.

Applications

The versatility and robustness of the SST26VF080AT-80E/MF make it an excellent memory solution for a variety of applications, including digital cameras, MP3 players, wireless devices, networking hardware, and other digital consumer electronics. Its high-speed performance and reliability also make it suitable for industrial and automotive applications where data integrity and operational efficiency are paramount.

Conclusion

In summary, the SST26VF080AT-80E/MF from Microchip Technology is a reliable and high-performance Flash memory chip that offers an excellent balance of speed, power efficiency, and storage capacity, making it an ideal component for designers looking to enhance their embedded systems.

You May Also Be Interested in

Simtek Corporation
PROGRAMMABLE TIMER PDSO48 / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25 ns 48-SSOP
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48XFLGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-XFLGA (6x4)
Need more? Email Us
Micron Technology Inc.
IC FLASH 32GBIT MMC 153VFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $28.2986
Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us
Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 70 ns 48-TFBGA
Lowest to $2.3359
Spansion
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 66TSOP / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP
Lowest to $7.7821
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-TSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess