EN
  • EN
  • DE

UCC5672PWPTRG4

Part No UCC5672PWPTRG4
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description IC SCSI 9-LINE TERM 28-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type SCSI, LVD, SE
Number of Terminations 9
Supply Voltage - Operating 2.7 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Win Source Part Number 056191-UCC5672PWPTRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC5672PWPTRG4 CAD Model

Description

The UCC5672PWPTRG4 is a high-performance SCSI (Small Computer System Interface) terminator manufactured by Texas Instruments, designed to ensure signal integrity in SCSI bus lines. This device is part of the UCC5672 series, which is known for its reliability and efficiency in providing active termination for SCSI parallel interfaces.

Key Features

  • Compliance: The UCC5672PWPTRG4 meets the SCSI SPI-2 (SCSI Parallel Interface-2) standards, ensuring compatibility with a wide range of SCSI devices and systems.
  • Multi-mode Operation: It supports LVD (Low Voltage Differential), SE (Single-Ended), and HVD (High Voltage Differential) modes, making it versatile for various SCSI configurations.
  • Programmable: The terminator's ability to be programmed for different SCSI modes allows for flexibility in usage across multiple applications.
  • Power Dissipation: Efficient power dissipation ensures that the device operates reliably without overheating, even in intensive SCSI environments.
  • Protection: Integrated voltage regulation and thermal protection guard the device against potential damage caused by over-voltage or excessive heat conditions.
  • Package: It is available in a 28-pin TSSOP (Thin Shrink Small Outline Package), which is suitable for space-constrained applications while providing robust connectivity.

Applications

The UCC5672PWPTRG4 is suitable for a variety of applications that require reliable data transmission with minimal signal degradation. It is commonly used in:

  • Server and workstation SCSI interfaces
  • RAID (Redundant Array of Independent Disks) systems
  • Storage area networks
  • Industrial control systems requiring high-speed data transfer

Conclusion

In conclusion, the UCC5672PWPTRG4 from Texas Instruments is an essential component for systems requiring robust and reliable SCSI terminations. Its compliance with SCSI standards, multi-mode operation, programmability, and protective features make it an excellent choice for designers and engineers looking to maintain signal integrity in their SCSI bus lines.

You May Also Be Interested in

Microsemi Corporation
IC USB LINE TERM EMI/ESD SC70-6
Need more? Email Us
Dallas Semiconductor
Lowest to $49.7909
ON Semiconductor
TERMINATOR USB PORT SOT23-6
Need more? Email Us
Maxim Integrated
IC TERM SCSI ULTRA3 LVD 36-SSOP
Lowest to $3.4954
Maxim Integrated
SCSI Terminator
Lowest to $1.9635
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $39.1695
Maxim Integrated
IC TERMINATOR SCSI 150MIL 16SOIC
Lowest to $2.4280
Vishay
IC SCSI 9-LINE TERM 36-QSOP / SCSI Terminator 9 Terminations 36-QSOP
Need more? Email Us
Texas Instruments
IC SCSI 18-LINE TERM 28-PLCC
Lowest to $5.9512

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6184 $50.8024
27+ $3.7894 $102.3138
41+ $3.6710 $150.5110
57+ $3.5526 $202.4982
73+ $3.4342 $250.6966
98+ $3.0789 $301.7322
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess