EN
  • EN
  • DE

STK672-553

Part No STK672-553
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER / Motor Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Base Product Number STK672
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 346030-STK672-553
Ultra Librarian 3D Model Ultra Librarian STK672-553 CAD Model

Description

ON Semiconductor STK672-553 Stepper Motor Driver

The ON Semiconductor STK672-553 is a highly-integrated, high-efficiency stepper motor driver designed to deliver optimum performance for a wide range of motor-driven applications. This advanced hybrid IC incorporates a unipolar, 2-phase stepper motor driver, which is suitable for driving a two-phase bipolar stepper motor.

Key Features:

  • Integrated Circuit Design: The STK672-553 combines control logic and power output stages into a single package, simplifying design and reducing external component count.
  • High Voltage and Current Ratings: With an operating voltage range from 10V to 44V and an output current rating of up to 1.5A, this driver can handle a broad spectrum of stepper motors.
  • Micro-Stepping Support: It supports micro-stepping, which allows for smoother motor operation, higher step resolution, and improved positioning accuracy.
  • Built-in Protection Features: The device includes thermal shutdown (TSD), over-current (ISD), and under-voltage lockout (UVLO) protection circuits to ensure reliable operation and safeguard the motor and driver from potential damage.
  • Easy-to-use: An uncomplicated pinout and minimal external components requirement make the STK672-553 an easy-to-use solution for rapid design integration.

Applications:

The STK672-553 stepper motor driver is ideal for a variety of applications that require precise motor control, including:

  • Office automation machines
  • Industrial equipment
  • Medical devices
  • 3D printers
  • CNC machines

Conclusion:

With its robust design, micro-stepping capability, and integrated protection features, the ON Semiconductor STK672-553 stepper motor driver is a reliable and efficient solution for controlling stepper motors in a wide range of applications. Its ease of use and high level of integration make it an attractive option for designers looking to reduce development time and improve system performance.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Texas Instruments
DRIVER
Lowest to $5.4417
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess