EN
  • EN
  • DE

SST25VF040B-50-4C-S2AT

Part No SST25VF040B-50-4C-S2AT
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193232-SST25VF040B-50-4C-S2AT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST25VF040B-50-4C-S2AT CAD Model

Description

Microchip Technology SST25VF040B-50-4C-S2AT SPI Serial Flash

The SST25VF040B-50-4C-S2AT from Microchip Technology is a high-performance 4 Mbit SPI (Serial Peripheral Interface) Flash memory device that is designed to provide a reliable storage solution for a wide range of embedded systems. This compact integrated circuit is part of Microchip's SST25 Series and is particularly well-suited for applications that require fast data access, low power consumption, and a small form factor.

Featuring a 4-Megabit memory size, the SST25VF040B is capable of operating at a wide frequency range, with a maximum clock frequency of 50 MHz, which allows for quick read and write operations to support the performance needs of modern electronic devices. The device operates on a single 2.7-3.6V power supply, making it versatile for use in various power-sensitive applications.

The SST25VF040B-50-4C-S2AT comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is widely used and easily integrated into a variety of PCB (Printed Circuit Board) designs. This packaging makes it a convenient choice for space-constrained applications such as portable electronics, IoT devices, and wearable technology.

One of the key features of this SPI Flash memory is its support for the SPI serial interface, which ensures compatibility with a broad range of microcontrollers and processors. The device also includes a wealth of useful features like block protection, auto-address increment, and a JEDEC-standardized command set, which simplifies the integration process and enhances the security and efficiency of the device.

Moreover, the SST25VF040B supports full command-set compatibility with the popular SST25VF series, which means that designers and engineers can easily upgrade their systems or use this device as a drop-in replacement for existing designs without significant changes to firmware or hardware.

In summary, the SST25VF040B-50-4C-S2AT SPI Serial Flash from Microchip Technology offers a balance of performance, reliability, and ease of integration, making it an excellent choice for designers looking to enhance their storage capabilities in a wide array of electronic products.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess