EN
  • EN
  • DE

SST25PF040CT-40I/MF

Part No SST25PF040CT-40I/MF
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 4MBIT SPI 40MHZ 8WDFN / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-WDFN (5x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST25
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Memory Interface SPI
Clock Frequency 40 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WDFN (5x6)
Base Product Number SST25PF040
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254531-SST25PF040CT-40I/MF
Ultra Librarian 3D Model Ultra Librarian SST25PF040CT-40I/MF CAD Model

Description

The SST25PF040CT-40I/MF is a 4Mbit SPI serial flash memory from Microchip Technology. It is manufactured with proprietary, high-performance CMOS SuperFlash technology, which offers better reliability and manufacturability compared to alternate approaches. The SST25PF040CT-40I/MF features a four-wire, SPI-compatible interface that allows for a low pin-count package which occupies less board space and ultimately lowers total system costs.

The SST25PF040CT-40I/MF is a versatile device that can be used in a wide range of applications, including:

  • Embedded systems
  • Industrial automation
  • Consumer electronics
  • Automotive electronics
  • Medical devices
  • Data logging
  • Code storage
  • Configuration storage

The SST25PF040CT-40I/MF offers a number of features that make it a good choice for many applications, including:

  • High speed: The SST25PF040CT-40I/MF supports a maximum clock frequency of 40MHz, which allows for fast data transfers.
  • Low power consumption: The SST25PF040CT-40I/MF has low power consumption in both active and standby modes.
  • High endurance: The SST25PF040CT-40I/MF is rated for 100,000 erase/write cycles, which provides long-term reliability.
  • Wide operating voltage range: The SST25PF040CT-40I/MF operates at a voltage range of 2.3V to 3.6V, which makes it compatible with a wide range of systems.

The SST25PF040CT-40I/MF is available in a 8-pin TDFN-S package, which is a small and thin package that is ideal for space-constrained applications.

Here are some specific examples of applications where the SST25PF040CT-40I/MF can be used:

  • Embedded systems: The SST25PF040CT-40I/MF can be used to store firmware, configuration data, and user data in embedded systems such as microcontrollers and microprocessors.
  • Industrial automation: The SST25PF040CT-40I/MF can be used to store data logging data, configuration data, and firmware in industrial automation devices such as programmable logic controllers (PLCs) and remote terminal units (RTUs).
  • Consumer electronics: The SST25PF040CT-40I/MF can be used to store firmware, configuration data, and user data in consumer electronics devices such as smartphones, tablets, and wearables.
  • Automotive electronics: The SST25PF040CT-40I/MF can be used to store firmware, configuration data, and user data in automotive electronics devices such as engine control units (ECUs) and anti-lock braking systems (ABS).
  • Medical devices: The SST25PF040CT-40I/MF can be used to store firmware, configuration data, and patient data in medical devices such as pacemakers, insulin pumps, and blood glucose meters.
  • Data logging: The SST25PF040CT-40I/MF can be used to store data logging data in devices such as GPS loggers and temperature loggers.
  • Code storage: The SST25PF040CT-40I/MF can be used to store code for microcontrollers and microprocessors.
  • Configuration storage: The SST25PF040CT-40I/MF can be used to store configuration data for devices such as PLCs, RTUs, and industrial automation controllers.

The SST25PF040CT-40I/MF is a versatile and reliable SPI serial flash memory that can be used in a wide range of applications. It is a good choice for applications that require high speed, low power consumption, high endurance, and a wide operating voltage range.

You May Also Be Interested in

Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
Microchip Technology
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Lowest to $4.7408
Spansion
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 66TSOP / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP
Lowest to $7.7821
Simtek Corporation
PROGRAMMABLE TIMER PDSO48 / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25 ns 48-SSOP
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.2372
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-TSOP
Need more? Email Us
Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us
STMicroelectronics
IC EEPROM 1MBIT I2C 1MHZ 8SO / EEPROM Memory IC 1Mb (128K x 8) I²C 1 MHz 450 ns 8-SOIC
Lowest to $2.6195

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess