The SST25PF020B-80-4C-Q3AE is a high-performance, 2-Megabit Flash memory device from the reputable manufacturer Microchip Technology. This state-of-the-art memory chip features a Serial Peripheral Interface (SPI) and is designed for a wide range of applications that require data storage, such as embedded systems, mobile devices, and Internet of Things (IoT) products.
Key Features:
- Memory Size: 2 Mbit (256 KB), providing ample space for firmware storage, configuration parameters, or small application data.
- Interface Type: SPI (Serial Peripheral Interface), offering high-speed data transfer rates compatible with many microcontrollers and processors.
- Supply Voltage: Operates at a wide range of voltages from 2.7V to 3.6V, making it versatile for various circuit designs and power requirements.
- Package / Case: 8-SOIC (0.209", 5.30mm Width), a compact surface-mount package that is suitable for space-constrained applications.
- Access Time: 80 MHz clock frequency with fast read access times enables quick data retrieval, enhancing overall system performance.
- Temperature Range: Industrial-grade temperature range from -40°C to +85°C, ensuring reliability and functionality under extreme conditions.
- Endurance: High endurance with a minimum of 100,000 erase/write cycles, providing durability and long-term data retention.
Applications:
- Embedded Systems
- Mobile Devices
- Internet of Things (IoT)
- Networking Hardware
- Industrial Control Systems
- Consumer Electronics
The Microchip SST25PF020B-80-4C-Q3AE is designed for easy integration into a variety of electronic systems. Its robust design ensures that it can handle the rigors of daily operation in a wide array of devices. Whether you're developing a new piece of consumer technology or upgrading an existing industrial control system, this flash memory chip offers the reliability and performance that Microchip Technology is known for.