EN
  • EN
  • DE

SST12LP00-QXAF

Part No SST12LP00-QXAF
Manufacturer Microchip Technology
Catalog RF Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category RF/IF and RFID
Family RF Amplifiers
Win Source Part Number 193193-SST12LP00-QXAF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST12LP00-QXAF CAD Model

Description

Microchip Technology's SST12LP00-QXAF

The SST12LP00-QXAF is a state-of-the-art RF amplifier designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This product is part of Microchip's extensive portfolio of RF products, designed to provide high-performance solutions for a wide range of applications.

The SST12LP00-QXAF is a high-efficiency, low-power amplifier that operates in the 2.4 GHz frequency band, making it an ideal choice for wireless LAN (WLAN) applications that comply with IEEE 802.11b/g/n standards. It is also suitable for other 2.4 GHz ISM band applications. The device is designed to deliver high output power with minimal current consumption, which is critical for battery-powered applications where energy efficiency is paramount.

This amplifier is equipped with an on-chip input match that is optimized for 50-ohm systems, simplifying the design process for engineers and reducing the need for external components. The SST12LP00-QXAF also features an integrated linear power detector that provides accurate power control, ensuring consistent performance and reliability in varying conditions.

Key features of the SST12LP00-QXAF include:

  • High Gain: Ensures strong signal amplification, increasing the range and reliability of wireless communications.
  • Low Operating Current: Maximizes battery life in portable devices.
  • High Linearity: Maintains signal fidelity and reduces distortion, which is crucial for maintaining high data rates and quality of service.
  • Robust Construction: The amplifier is housed in a compact QFN package, which provides excellent thermal performance and is suitable for space-constrained applications.

Microchip Technology's commitment to quality is evident in the SST12LP00-QXAF, with its robust design and manufacturing process that ensures high reliability and performance over a wide temperature range. Whether it's for home networking equipment, industrial wireless solutions, or portable consumer electronics, the SST12LP00-QXAF offers a versatile and efficient solution for amplifying RF signals in 2.4 GHz wireless applications.

For designers and engineers looking to integrate a high-quality RF amplifier into their wireless systems, the SST12LP00-QXAF from Microchip Technology represents a blend of performance, efficiency, and reliability.

You May Also Be Interested in

NXP / Nexperia
IC AMP W-CDMA 1.8-2.17GHZ 24QFN / RF Amplifier IC W-CDMA 1.8GHz ~ 2.17GHz 24-PQFN (8x8)
Need more? Email Us
M/A-Com Technology Solutions
IC RF AMP RADAR 0HZ-28GHZ 32AQFN / RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 27.3GHZ-33.5GHZ DIE / RF Amplifier IC VSAT 27.3GHz ~ 33.5GHz Die
Need more? Email Us
Broadcom Limited
IC AMP VSAT 20GHZ-45GHZ MODULE / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $563.0625
RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us
NXP / Nexperia
IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Lowest to $8.8124
Analog Devices Inc.
IC AMP 200MHZ-22GHZ 32LFCSP-CAV / RF Amplifier IC 200MHz ~ 22GHz 32-LFCSP-CAV (5x5)
Lowest to $326.5090
CEL
IC AMP CELLULAR 2-2.3GHZ 6SUPER / RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold
Need more? Email Us
NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess