EN
  • EN
  • DE

SST11LF04-Q3CE

Part No SST11LF04-Q3CE
Manufacturer Microchip Technology
Catalog RF Front End (LNA + PA)
Description WLAN 11A/N/AC FEM (PA+LNA+SP2T) / RF Front End 4.9GHz ~ 5.9GHz 802.11a/n/ac 16-X2QFN (2.5x2.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Front End (LNA + PA)
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
RF Type 802.11a/n/ac
Frequency 4.9GHz ~ 5.9GHz
Package / Case 16-XFQFN Exposed Pad
Supplier Device Package 16-X2QFN (2.5x2.5)
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A11B
HTSUS 8542.33.0001
Win Source Part Number 1236149-SST11LF04-Q3CE
Ultra Librarian 3D Model Ultra Librarian SST11LF04-Q3CE CAD Model

Description

Microchip Technology's SST11LF04-Q3CE: A High-Performance RF Amplifier

The SST11LF04-Q3CE from Microchip Technology is a state-of-the-art RF amplifier designed for high-performance wireless applications. This compact and efficient device is part of Microchip's extensive portfolio of radio frequency components, engineered to meet the stringent requirements of modern wireless communication systems.

Key Features:

  • Frequency Range: The SST11LF04-Q3CE operates over a broad frequency range, making it suitable for various applications, including WLAN (Wireless Local Area Network) and other ISM (Industrial, Scientific, and Medical) band operations.
  • High Gain: This amplifier provides a high gain, which is essential for maintaining signal integrity over long distances or in environments with high signal attenuation.
  • High Linearity: The device boasts excellent linearity, which is critical for complex modulation schemes and ensures minimal signal distortion.
  • Low Noise Figure: With its low noise figure, the SST11LF04-Q3CE ensures that the signal-to-noise ratio is optimized, leading to clearer and more reliable wireless communication.
  • Power Efficiency: Designed for power-sensitive applications, it offers high power-added efficiency, which translates to better battery life for portable devices and reduced power consumption for all applications.
  • Robustness: The amplifier is built to withstand harsh conditions and is rated for extended temperature ranges, making it suitable for outdoor as well as industrial environments.
  • Small Form Factor: The small package size allows for integration into compact designs, providing flexibility for system designers.

Applications:

The versatility of the SST11LF04-Q3CE makes it an ideal choice for a variety of applications, including:

  • Wireless network routers and access points
  • Home and enterprise Wi-Fi systems
  • Wireless audio and video streaming devices
  • Industrial wireless control
  • Remote sensing and telemetry

With its combination of high performance, reliability, and design flexibility, Microchip's SST11LF04-Q3CE RF amplifier is a top contender for designers looking to enhance their wireless communication systems. Its adherence to quality and performance standards ensures that it will continue to be a valuable component in the rapidly evolving field of wireless technology.

You May Also Be Interested in

Microchip Technology
Three-Channel Analog Front-End Device
Lowest to $2.9455
Microchip Technology
Need more? Email Us
Infineon Technologies
MODULE GPS FRONT-END TSNP-11-2
Lowest to $2.1830
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $2.6259
Atmel
IC BLUETOOTH FRONT-END 20SSOP
Need more? Email Us
Texas Instruments
IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.1925
Skyworks Solutions Inc.
IC FRONT END MOD 5GHZ WLAN 16QFN
Lowest to $900.2728
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.2439
Skyworks Solutions Inc.
2.4 GHz Transmit/Receive Front-End Module with Integrated LNA
Lowest to $2.9037

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess