EN
  • EN
  • DE

SMLJ8.5AE3/TR13

Part No SMLJ8.5AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 8.5VWM 14.4VC DO214AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 19 Weeks
Features 14.4V Clamp 208.4A Ipp Tvs Diode Surface Mount DO-214AB
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AB, SMC
Case / Package DO-214AB
Family Name SMLJ8.5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896192-SMLJ8.5AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMLJ8.5AE3/TR13 CAD Model

Description

Microchip Technology's SMLJ8.5AE3/TR13 Transient Voltage Suppressor

The SMLJ8.5AE3/TR13 from Microchip Technology is a robust transient voltage suppressor (TVS) designed to protect sensitive electronic equipment from voltage spikes and transients. This high-quality component is part of Microchip's SMLJ series, known for their reliability and performance in safeguarding circuits by clamping excessive transient voltages to a safe level before they can damage sensitive components.

Key Features

  • Stand-Off Voltage: The device features an 8.5V stand-off voltage, making it suitable for a range of applications where this voltage level is critical for the operation of the electronic system.
  • High Surge Capability: With its ability to handle high surge currents, the SMLJ8.5AE3/TR13 is capable of protecting against severe voltage transients, such as those caused by lightning strikes, inductive load switching, or other energy disturbances.
  • Surface Mount Package: The TVS comes in a surface-mount DO-214AB package, which is ideal for automated assembly processes and helps in saving valuable board space.
  • Bi-Directional Protection: It offers bi-directional protection, ensuring that transient voltages are suppressed regardless of the direction from which they originate.
  • RoHS Compliant: The component is RoHS compliant, ensuring that it meets the environmental standards set by the Restriction of Hazardous Substances Directive.

Applications

The SMLJ8.5AE3/TR13 is an excellent choice for a wide range of applications, including:

  • Power supply circuits
  • Communication systems
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics

Reliability and Quality Assurance

Microchip Technology is known for its commitment to quality, and the SMLJ8.5AE3/TR13 is no exception. This TVS diode has undergone rigorous testing to ensure it meets the high standards expected of Microchip products. Users can trust this device to provide reliable protection against voltage transients, safeguarding their electronic systems and prolonging their operational life.

With its combination of features and reliable performance, the SMLJ8.5AE3/TR13 is an essential component for designers looking to enhance the durability and reliability of their electronic products.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess