EN
  • EN
  • DE

SMLJ75CE3/TR13

Part No SMLJ75CE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 75V
Voltage - Breakdown (Min) 83.3V
Voltage - Clamping (Max) @ Ipp 134V
Current - Peak Pulse (10/1000µs) 22.4A
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB
Base Product Number SMLJ75
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299406-SMLJ75CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMLJ75CE3/TR13 CAD Model

Description

Product Overview: SMLJ75CE3/TR13 from Microchip Technology

The SMLJ75CE3/TR13 is a high-quality electronic component manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive range of transient voltage suppression (TVS) diodes, designed to protect sensitive electronic equipment from voltage spikes and surges.

The SMLJ75CE3/TR13 is specifically crafted to shield against transient voltage events that can occur due to system inductance, lightning, and electrostatic discharge (ESD). With its robust design, it is capable of dissipating large amounts of transient energy and can clamp transient voltages to a safe level before they can damage the protected circuitry.

Key Features:

  • Stand-Off Voltage: This device has a stand-off voltage of 75V, making it suitable for a broad range of applications where this level of protection is required.
  • Peak Pulse Power: It offers a peak pulse power dissipation of 3000W (10/1000μs waveform), ensuring reliable protection against high-energy transients.
  • Package: The SMLJ75CE3/TR13 comes in a surface-mount package, allowing for efficient assembly and space-saving on PCBs.
  • Quality and Reliability: As with all Microchip products, this TVS diode is designed to meet high standards of quality and reliability, ensuring dependable performance in critical applications.
  • RoHS Compliant: The product is RoHS compliant, adhering to environmental standards and restrictions on hazardous substances.
  • Application Versatility: Ideal for use in sensitive electronics protection, such as in telecommunications, industrial systems, and consumer electronics.

Applications:

The versatility of the SMLJ75CE3/TR13 makes it suitable for a wide array of applications. It is commonly used in power supply circuits, AC/DC applications, communication systems, and other electronic devices that require high transient voltage protection. Its ability to handle high transient power surges makes it an indispensable component for enhancing the durability and longevity of electronic products.

With the SMLJ75CE3/TR13, designers and engineers can ensure that their electronic circuits are well-protected against the damaging effects of voltage transients, thereby maintaining the integrity and performance of their systems.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess