EN
  • EN
  • DE

SM1615/TR13

Part No SM1615/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel
Type Zener
Unidirectional Channels 8
Voltage - Reverse Standoff (Typ) 15V
Voltage - Breakdown (Min) 16.7V
Voltage - Clamping (Max) @ Ipp 30V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 400pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number SM1615
Other Names SM1615/TR13,150-SM1615/TR13DKR,150-SM1615/TR13TR,150-SM1615/TR13CT
Standard Package 2,500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299583-SM1615/TR13
Ultra Librarian 3D Model Ultra Librarian SM1615/TR13 CAD Model

Description

Microchip Technology SM1615/TR13

The SM1615/TR13 is a state-of-the-art semiconductor product from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to cater to the demanding needs of modern electronic systems, offering a blend of performance, efficiency, and reliability.

Key Features:

  • High Performance: The SM1615/TR13 is built to deliver top-notch performance, ensuring that it can handle complex tasks with ease.
  • Energy Efficiency: With the growing emphasis on energy conservation, this product is engineered to operate with minimal power consumption without compromising on performance.
  • Robust Reliability: Microchip's commitment to quality means that the SM1615/TR13 is reliable for long-term use, even in harsh environments.

Applications:

The versatility of the SM1615/TR13 allows it to be used in a wide range of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Smart home devices
  • Internet of Things (IoT) applications
  • Consumer electronics

Technical Specifications:

Parameter Value
Package Type Tape and Reel (TR13)
Quality Grade Commercial
Operating Temperature Specified by design

The SM1615/TR13 is not only a testament to Microchip Technology's innovation but also to their dedication to providing solutions that push the boundaries of what's possible in electronics. Whether it's for advanced automotive systems or the latest consumer gadgets, the SM1615/TR13 is an excellent choice for designers looking to create the next generation of electronic products.

For more detailed information, specifications, and support regarding the SM1615/TR13, please visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess